HE rectifier diode,STTH2002CFP 30A 200V
HE rectifier diode,STTH2002CFP 30A 200V
Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-220-3 Full Pack
200V 20A Dual Ultrafast Rectifier Diode TO-220-3 Product overview: STTH2002CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200V, 20A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200V, 20A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH2002CFP can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 091942-STTH2002CFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 10A
Reverse Recovery Time (trr): 27ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Rectifier Diode, 1 Phase, 2 Element, 10A, 200V V(RRM), Silicon, TO-220AB
DIODE, ULTRAFAST, 2X10A; Repetitive Peak Reverse Voltage:200V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.1V; Reverse Recovery Time:22ns; Forward Surge Current:90A; No. of Pins:3 Pin RoHS Compliant: Yes
RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 10A, 200V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DIODE ARRAY GP 200V 10A TO220FP
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 4866078 | 497-3545-5-ND | 286-STTH2002CFP | 091942-STTH2002CFP | STTH2002CFP | STTH2002CFP | 26M3760 | 24681982 | STTH2002CFP |
| Product Name | Schottky Diodes & Rectifiers | Diode Arrays | Dual 200V 20A TO-220 Diode and Rectifier | Diodes, Rectifiers - Arrays - STTH2002CFP | Rectifiers | Diode, Ultrafast, 2X10A; Repetitive Peak Reverse Voltage Stmicroelectronics | Diode | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | TO-220; To-220abfp | TO-220; TO-220-3 Full Pack | Rail/Tube | TO-220; TO-220FP | TO-220; TO-220FPAB 3 | TO-220FP-3 | TO-220 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| trr | 27 ns | 22 ns | |||||||
| Arrangement | Common Catode | ||||||||
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) |