Win Source Part Number: 1282029-STTH3002PI
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 30
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 30 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 20 µA @ 200 V
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: DOP3I-2 Insulated (Straight Leads)
Supplier Device Package: DOP3I
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-6087-5,1805-STT
Base Product Number: STTH3002
Product Status: Obsolete
Diode Standard 200V 30A Through Hole DOP3I
200 V, 30 A Ultrafast Diode Product overview: STTH3002PI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH3002PI can be used for catalog matching and distributor lookup.
Rectifiers Recovery Diode Ultra Fast
RECTIFIER, SINGLE, 30A, 200V, DOP-3I; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):30A; Diode Configuration:Single
DIODE GEN PURP 200V 30A DOP3I
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1282029-STTH3002PI | 497-6087-5-ND | 280-STTH3002PI | STTH3002PI | 07AH7131 | STTH3002PI |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 200 V 30 A Diode and Rectifier | Rectifiers | Rectifier, Single, 30A, 200V, Dop-3I; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| VF | 1.05 volts | 1.05 volts | 1.05 volts | |||
| VR | 200 volts | |||||
| IR | 0.0200 mA | |||||
| trr | 50 ns | 50 ns |