Diode Standard 800V 2A Surface Mount SMB
Diode Standard 800V 2A Surface Mount SMB
Diode Standard 800V 2A Surface Mount SMB
2A 800V Ultrafast Rectifier Diode, SMB, 75ns RR Product overview: STTH208U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH208U can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 194801-STTH208U
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.65V @ 2A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 800V
Operating Temperature - Junction: 175°C (Max)
Family Name: STTH208U
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): S2K-F; S2K-13-F; S2K-13;
Introduction Date: February 12, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 800V 2A SMB
DIODE GEN PURP 800V 2A SMB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 497-12804-6-ND | 280-STTH208U | 194801-STTH208U | STTH208U | STTH208U | STTH208U |
| Product Name | Single Diodes | 2A 800V Diode and Rectifier | Diodes, Rectifiers - Single - STTH208U | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | 175 C (347 F) | -50 C (-58 F) | 175 C (347 F) | |||
| Package | Tape and Reel | SMB | SMB; DO-214AA, SMB | |||
| RoHS Compliant | RoHS | |||||
| IO | 2 amps | |||||
| Diode Type | Standard |