Diode Standard 1200V 1A Surface Mount SMA
Diode Standard 1200V 1A Surface Mount SMA
Diode Standard 1200V 1A Surface Mount SMA
Fast hi-voltage diode STTH112A 1A 1200V
Fast hi-voltage diode STTH112A 1A 1200V
Manufacturer: STMicroelectronics
Win Source Part Number: 031561-STTH112A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.9V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 1200V
Operating Temperature - Junction: 175°C (Max)
Family Name: STTH112A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): M13; FS1Q-TP; S1T;
Introduction Date: January 01, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
1.2kV 1A Ultrafast Rectifier Diode, SMA, 75ns RR Product overview: STTH112A from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH112A can be used for catalog matching and distributor lookup.
RECTIFIER, 1.2KV, 1A, DO-214AC; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:1A; Diode Configuration:Single
1.9V@1A 75ns Single 1A 1.2kV SMA Fast recovery/high efficiency diode ROHS
DIODE GEN PURP 1.2KV 1A SMA
1200 V, 1A Ultrafast Diode
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 497-8048-1-ND | 249319 | 031561-STTH112A | 280-STTH112A | STTH112A | 06X0887 | STTH112A | STTH112A | STTH112A |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - STTH112A | 1.2kV 1A Diode and Rectifier | Rectifiers | Rectifier, 1.2Kv, 1A, Do-214Ac; Repetitive Peak Reverse Voltage Stmicroelectronics | Diodes >> Fast recovery/high efficiency diode | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | 175 C (347 F) | -50 C (-58 F) | ||||||
| Package | Do-214ac (sma) | Tape and Reel | SMA | SMA; DO-214AC, SMA | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| trr | 75 ns | 75 ns | 75 ns | 75 ns | |||||
| Diode Type | Standard |