Win Source Part Number: 1282841-STPSC20H12CW
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: ECOPACK®
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 600
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200 V
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 10 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 60 µA @ 1200 V
Operating Temperature - Junction: -40°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 25A
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-17246
Base Product Number: STPSC20
1200V 20A SiC Power Schottky Rectifier Diode TO-247 Product overview: STPSC20H12CWL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPSC20H12CWL can be used for catalog matching and distributor lookup.
Rectifier Diode, Schottky, 1 Phase, 2 Element, 25A, 1200V V(RRM), Silicon Carbide, TO-247
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 25A Through Hole TO-247-3
DIODE ARRAY SCHOTTKY 1200V TO247
SIC SCHOTTKY DIODE, 1.2KV, 20A, TO-247; Product Range:-; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:1.2kV; Continuous Forward Current If:20A; Total Capacitive Charge Qc:57nC; Diode Case Style:TO-247;RoHS Compliant: Yes
DIODE ARR SIC 1200V 25A TO247-3
Schottky Diodes & Rectifiers 1200 V power Schottky silicon carbide diode
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1282841-STPSC20H12CWL | 286-STPSC20H12CWL | STPSC20H12CWL | 497-17246-ND | STPSC20H12CWL | 18AC0589 | STPSC20H12CWL | STPSC20H12CWL |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Schottky 1200V 20A Diode and Rectifier | Diode Arrays | Diode Arrays | Sic Schottky Diode, 1.2Kv, 20A, To-247; Product Range Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Diode Type | Schottky; Silicon Carbide Schottky | Schottky | ||||||
| VF | 1.5 volts | 1.5 volts | 1.5 volts | |||||
| VR | 1200 volts | 1200 volts | ||||||
| IR | 0.0600 mA | 0.0600 mA | ||||||
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) |