Diode Standard 800V 2A Surface Mount SMBflat
Diode Standard 800V 2A Surface Mount SMBflat
Diode Standard 800V 2A Surface Mount SMBflat
Win Source Part Number: 1116531-STTH208UFY
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, ECOPACK®2
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 2 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 5 µA @ 800 V
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: DO-221AA, SMB Flat Leads
Supplier Device Package: SMBflat
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-14815-6,497-148
Base Product Number: STTH208
Automotive 800 V, 2 A Ultrafast Diode Product overview: STTH208UFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 800 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 800 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH208UFY can be used for catalog matching and distributor lookup.
DIODE GEN PURP 800V 2A SMBFLAT
DIODE GEN PURP 800V 2A SMBFLAT
1.55V@2A 75ns 2A 800V DO-221AA Fast recovery/high efficiency diode ROHS
Rectifiers Automotive high voltage ultrafast rectifiers
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 497-14815-6-ND | 1116531-STTH208UFY | 280-STTH208UFY | STTH208UFY | STTH208UFY | STTH208UFY | 55X3693 | STTH208UFY |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Automotive 800 V 2 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diodes >> Fast recovery/high efficiency diode | Rectifier Stmicroelectronics | Rectifiers |
| Tj | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | ||||
| Diode Type | Standard | |||||||
| VF | 1.55 volts | 1.55 volts | 1.55 volts | 1.55 volts | ||||
| VR | 800 volts | 800 volts | 800 volts | |||||
| IR | 0.0050 mA | 0.0050 mA |