STMicroelectronics, Inc. 400 V 200 A Diode and Rectifier STTH200F04TV1

Description
400 V, 200 A Ultrafast Rectifier Diode Product overview: STTH200F04TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 200 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400 V, 200 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH200F04TV1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400 V, 200 A Ultrafast Rectifier Diode Product overview: STTH200F04TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 200 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400 V, 200 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH200F04TV1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400 V 200 A Diode and Rectifier
280-STTH200F04TV1
400 V 200 A Diode and Rectifier 280-STTH200F04TV1
400 V, 200 A Ultrafast Rectifier Diode Product overview: STTH200F04TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 200 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400 V, 200 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH200F04TV1 can be used for catalog matching and distributor lookup.

400 V, 200 A Ultrafast Rectifier Diode Product overview: STTH200F04TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 200 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400 V, 200 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH200F04TV1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 497-18649-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18649-ND
Single Diodes 497-18649-ND
Diode Standard 400V 100A Chassis Mount ISOTOP

Diode Standard 400V 100A Chassis Mount ISOTOP

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282042-STTH200F04TV1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282042-STTH200F04TV1
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282042-STTH200F04TV1
Win Source Part Number: 1282042-STTH200F04TV 1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 100 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 100A Voltage - Forward (Vf) (Max) @ If: 1.45 V @ 100 A Reverse Recovery Time (trr): 80 ns Current - Reverse Leakage @ Vr: 75 µA @ 400 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis Mount Package / Case: ISOTOP Supplier Device Package: ISOTOP ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-18649,STTH200F04 TV1 Base Product Number: STTH200

Win Source Part Number: 1282042-STTH200F04TV1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 100
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 100A
Voltage - Forward (Vf) (Max) @ If: 1.45 V @ 100 A
Reverse Recovery Time (trr): 80 ns
Current - Reverse Leakage @ Vr: 75 µA @ 400 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Chassis Mount
Package / Case: ISOTOP
Supplier Device Package: ISOTOP
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-18649,STTH200F04TV1
Base Product Number: STTH200

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH200F04TV1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH200F04TV1
Discrete Semiconductor Products - Diodes - Rectifiers STTH200F04TV1
DIODE GEN PURP 400V 100A ISOTOP

DIODE GEN PURP 400V 100A ISOTOP

Supplier's Site
Rectifier Stmicroelectronics - 20AC4625 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
20AC4625
Rectifier Stmicroelectronics 20AC4625
RECTIFIER

RECTIFIER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-STTH200F04TV1 497-18649-ND 1282042-STTH200F04TV1 STTH200F04TV1 20AC4625
Product Name 400 V 200 A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Rectifier Stmicroelectronics
Package Rail/Tube
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.45 volts 1.45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220836 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214aa (smb)
RoHS Compliant RoHS
View Details
High Current Power Rectifiers - HRSET040119 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 20000 mA
trr 150 ns
View Details
General-purpose Schottky diode - 1PS79SB70-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
3 suppliers
B48-2 and B48-2T Series B485E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details