Diode Standard 600V 12A Through Hole TO-220FPAC
Manufacturer: STMicroelectronics
Win Source Part Number: 038627-STTH12S06FP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 3.4V @ 12A
Reverse Recovery Time (trr): 21ns
Current - Reverse Leakage @ Vr: 30μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Family Name: STTH12S06
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FPAC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): UGF12J; SFAF1608G; 10ETF06FP; QRT1006F_T0_10001;
Introduction Date: October 02, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Rectifiers Turbo II Ultrafast High Volt Rec
DIODE GP 600V 12A TO220FPAC
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 497-12682-5-ND | 038627-STTH12S06FP | STTH12S06FP | 57P2297 | STTH12S06FP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - STTH12S06FP | Rectifiers | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | 175 C (347 F) | |||
| Diode Type | Standard | ||||
| VF | 3.4 volts | 3.4 volts | |||
| VR | 600 volts |