Diode Standard 1200V 1A Surface Mount SMB
1A, 1200V, SILICON, SIGNAL DIODE, PLASTIC, SMB, 2 PIN Product overview: STTA112U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA112U can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 112738-STTA112U
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.65V @ 1A
Reverse Recovery Time (trr): 115ns
Current - Reverse Leakage @ Vr: 10μA @ 1200V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 1.2KV 1A SMB
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 1A, 1200V V(RRM), SILICON, SMB, MARKING CODE T03. FREE 2 YEAR RADWELL WARRANTY
DIODE GEN PURP 1.2KV 1A SMB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | General Purpose Diodes |
| Product Number | 497-3237-2-ND | 280-STTA112U | 112738-STTA112U | STTA112U | 47195461 | STTA112U |
| Product Name | Single Diodes | 1A 1200V Diode and Rectifier | Diodes, Rectifiers - Single - STTA112U | Discrete Semiconductor Products - Diodes - Rectifiers | Diode | Single Diodes |
| Tj | 125 C (257 F) | -65 C (-85 F) | 125 C (257 F) | |||
| Package | Cut Tape | SMB | SMB; DO-214AA, SMB | |||
| RoHS Compliant | RoHS | |||||
| IO | 1 amps | |||||
| Diode Type | Standard |