Automotive 650 V, 20 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC20H065CWY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 650 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 650 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPSC20H065CWY can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 10A Through Hole TO-247-3
SIC SCHOTTKY DIODE, 20A, 650V, TO-247; Product Range:650V Series; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:650V; Average Forward Current:20A; Total Capacitive Charge:28.5nC; Diode Case Style:TO-247 RoHS Compliant: Yes
DIODE ARR SIC 650V 10A TO247-3
Schottky Diodes & Rectifiers Automotive 650 V power Schottky silicon carbide diode
DIODE SCHOTTKY SIC 650V TO247
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 286-STPSC20H065CWY | 497-15445-5-ND | 94X2666 | STPSC20H065CWY | STPSC20H065CWY | STPSC20H065CWY |
| Product Name | Automotive Schottky 650 V 20 A Diode and Rectifier | Diode Arrays | Sic Schottky Diode, 20A, 650V, To-247; Product Range Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays |
| Package | Rail/Tube | TO-247; TO-247-3 | TO-247; TO-247 | TO-247 | TO-247-3 | TO-247; TO-247-3 |
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 10 amps | |||||
| Arrangement | Common Catode | |||||
| Tj | -40 to 175 C (-40 to 347 F) |