Manufacturer: STMicroelectronics
Win Source Part Number: 054390-STTH16L06CFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 8A
Reverse Recovery Time (trr): 55ns
Current - Reverse Leakage @ Vr: 8μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Standard 600V 8A Through Hole TO-220-3 Full Pack
600 V, 16 A dual Low Drop Ultrafast Diode Product overview: STTH16L06CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 600 V, 16 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 600 V, 16 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH16L06CFP can be used for catalog matching and distributor lookup.
RECTIFIER, DUAL, 16A, 600V, TO-220FPAB; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):16A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:2.08V; Reverse Recovery Time trr Max:55ns; Forward Surge RoHS Compliant: Yes
DIODE ARRAY GP 600V 8A TO220FP
DIODE ARRAY GP 600V 8A TO220FP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 054390-STTH16L06CFP | 497-4405-5-ND | 286-STTH16L06CFP | 45AC7749 | STTH16L06CFP | STTH16L06CFP | STTH16L06CFP |
| Product Name | Diodes, Rectifiers - Arrays - STTH16L06CFP | Diode Arrays | Dual 600 V 16 A Diode and Rectifier | Rectifier, Dual, 16A, 600V, To-220Fpab; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | ||||||
| Life Cycle Stage | Active | Active | |||||
| VF | 1.8 volts | 2.08 volts | 1.8 volts | 1.8 volts | |||
| VR | 600 volts | 600 volts | |||||
| IR | 0.0080 mA | 0.0080 mA |