30A, 600V, SILICON, RECTIFIER DIODE, PLASTIC, ISOLATED TOP-3, 3 PIN Product overview: STTH3006TPI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 30A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Isolated, 30A, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH3006TPI can be used for catalog matching and distributor lookup.
Win Source Part Number: 1282858-STTH3006TPI
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 30
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Voltage - Forward (Vf) (Max) @ If: 3.6 V @ 30 A
Reverse Recovery Time (trr): 45 ns
Current - Reverse Leakage @ Vr: 40 µA @ 600 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 30A
Mounting Type: Through Hole
Package / Case: TOP-3 Insulated
Supplier Device Package: TOP-3I
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-4410-5,1805-STTH
Base Product Number: STTH30
Product Status: Obsolete
Diode Array 1 Pair Series Connection Standard 600V 30A Through Hole TOP-3 Insulated
DIODE ARRAY GP 600V 30A TOP-3I
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-STTH3006TPI | 1282858-STTH3006TPI | 497-4410-5-ND | STTH3006TPI |
| Product Name | Isolated 30A 600V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TOP-3 Insulated | TOP-3 Insulated | |
| RoHS Compliant | RoHS | |||
| IO | 30 amps | |||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | |
| Diode Type | Standard |