600 V, 2 A, Turbo 2 Ultrafast Diode Product overview: STTH2R06RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH2R06RL can be used for catalog matching and distributor lookup.
Diode Standard 600V 2A Through Hole DO-41
Diode Standard 600V 2A Through Hole DO-41
Manufacturer: STMicroelectronics
Win Source Part Number: 1103948-STTH2R06RL
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 2A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 2μA @ 600V
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 600V 2A DO41
DIODE GEN PURP 600V 2A DO41
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 280-STTH2R06RL | 497-4409-2-ND | 1103948-STTH2R06RL | 57P2356 | STTH2R06RL | STTH2R06RL | STTH2R06RL |
| Product Name | 600 V 2 A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STTH2R06RL | Rectifier Stmicroelectronics | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape and Reel | DO-41; DO-41 | DO-41 | DO-41; DO-204AL, DO-41, Axial | |||
| RoHS Compliant | RoHS | ||||||
| IO | 2 amps | ||||||
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | ||||
| Diode Type | Standard |