Diode Standard 600V 15A Surface Mount D2PAK HV
Diode Standard 600V 15A Surface Mount D2PAK HV
Diode Standard 600V 15A Surface Mount D2PAK HV
600 V, 15 A Turbo 2 Soft Ultrafast Recovery Diode Product overview: STTH15RQ06G2-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 15 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH15RQ06G2-TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1281980-STTH15RQ06G2
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: ECOPACK®2
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 2.95 V @ 15 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 20 µA @ 600 V
Operating Temperature - Junction: 175°C (Max)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK HV
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-18461-6,497-1846
Base Product Number: STTH15
RECTIFIER, SINGLE, 15A, 600V, D2PAK HV; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):15A; Diode Configuration:Single
DIODE GEN PURP 600V 15A D2PAK HV
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 497-18461-2-ND | 280-STTH15RQ06G2-TR | 1281980-STTH15RQ06G2-TR | STTH15RQ06G2-TR | 03AH3155 | 02AH7212 | STTH15RQ06G2-TR |
| Product Name | Single Diodes | 600 V 15 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rectifiers | Rectifier, Single, 15A, 600V, D2Pak Hv; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | 175 C (347 F) | |||||
| Diode Type | Standard | ||||||
| VF | 2.95 volts | 2.95 volts | 2.95 volts | ||||
| VR | 600 volts | ||||||
| IR | 0.0200 mA |