The STMicroelectronics STTH2R02-Y is an automotive ultrafast recovery diode designed for low voltage, high frequency applications. It features a maximum repetitive peak reverse voltage of 200 V and an average forward current rating of 2 A. The diode is AEC-Q101 qualified, ensuring it meets automotive standards for reliability and performance. This device exhibits very low conduction losses and negligible switching losses, making it suitable for switching mode base drive and transistor circuits. It has a typical forward voltage drop of 0.7 V and a reverse recovery time of approximately 15 ns, which contributes to its efficiency in fast switching applications. The maximum junction temperature is rated at 175 °C, allowing for operation in demanding environments. Packaged in an SMB format, the STTH2R02-Y is intended for use in automotive applications such as freewheeling and polarity protection. Its robust thermal characteristics include a junction-to-lead thermal resistance of 30 °C/W, which aids in managing heat dissipation during operation.
Automotive 200 V, 2 A Ultrafast Diode Product overview: STTH2R02UY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 200 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH2R02UY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 116969-STTH2R02UY
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1V @ 2A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 3μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Diode Standard 200V 2A Surface Mount SMB
Diode Standard 200V 2A Surface Mount SMB
Diode Standard 200V 2A Surface Mount SMB
Rectifiers 200V Planar Pt 2A 200V Ultrafast Diode
DIODE GEN PURP 200V 2A SMB
DIODE GEN PURP 200V 2A SMB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 280-STTH2R02UY | 116969-STTH2R02UY | 497-10971-2-ND | 41Y5998 | STTH2R02UY | STTH2R02UY | STTH2R02UY |
| Product Name | Automotive 200 V 2 A Diode and Rectifier | Diodes, Rectifiers - Single - STTH2R02UY | Single Diodes | Rectifier Stmicroelectronics | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape and Reel | SMB | SMB | SMB; DO-214AA, SMB | |||
| RoHS Compliant | RoHS | ||||||
| IO | 2 amps | ||||||
| Tj | -40 C (-40 F) | 175 C (347 F) | 175 C (347 F) | ||||
| Diode Type | Standard |