Manufacturer: STMicroelectronics
Win Source Part Number: 037798-STTH3010D
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 2V @ 30A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 15μA @ 1000V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
STMicroelectronics, STTH3010D
STMicroelectronics, STTH3010D
STMicroelectronics, STTH3010D
Diode Standard 1000V 30A Through Hole TO-220AC
30A 1000V Ultrafast Rectifier Diode TO-220AC Product overview: STTH3010D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH3010D can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1KV 30A TO220AC
DIODE GEN PURP 1KV 30A TO220AC
DIODE, ULTRAFAST, 30A, 1000V; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:30A; Diode Configuration:Single
DIODE, ULTRAFAST, 30A, 1000V; REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV; FORWARD CURRENT IF(AV):30A; DIODE CONFIGURATION:SINGLE
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Diodes | General Purpose Diodes |
| Product Number | 037798-STTH3010D | 8111218P | 8111218 | 497-STTH3010D-ND | 280-STTH3010D | STTH3010D | STTH3010D | 26M3771 | 24681958 |
| Product Name | Diodes, Rectifiers - Single - STTH3010D | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | 30A 1000V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diode, Ultrafast, 30A, 1000V; Repetitive Peak Reverse Voltage Stmicroelectronics | Diode |
| Diode Type | Standard | ||||||||
| VF | 2 volts | 2 volts | 2 volts | 1.3 volts | |||||
| VR | 1000 volts | 1000 volts | |||||||
| IR | 0.0150 mA | 0.0150 mA | |||||||
| trr | 100 ns | 100 ns | 42 ns |