Manufacturer: STMicroelectronics
Win Source Part Number: 1103913-STTH1002CBY-
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 5A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -40°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-Pak
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive
Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARRAY GP 200V 8A DPAK
DIODE ARRAY GP 200V 8A DPAK
Rectifiers Auto Hi efficiency 2X8A 200V 0.78VF
RECTIFIER, DUAL, 16A, 200V, TO-252; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):16A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:25ns; Forward Surge RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1103913-STTH1002CBY-TR | 497-12350-6-ND | STTH1002CBY-TR | STTH1002CBY-TR | STTH1002CBY-TR | 07AH7123 | 40X8827 |
| Product Name | Diodes, Rectifiers - Arrays - STTH1002CBY-TR | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Rectifiers | Rectifier, Dual, 16A, 200V, To-252; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifier Stmicroelectronics |
| Diode Type | Standard | ||||||
| Life Cycle Stage | Active | Active | |||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.25 volts | |||
| VR | 200 volts | 200 volts | |||||
| IR | 0.0050 mA | 0.0050 mA |