Manufacturer: STMicroelectronics
Win Source Part Number: 1262126-STTH10002TV1
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: ISOTOP
Mounting: Chassis Mount
Diode Type: Standard
Reverse Recovery Time (trr): 65ns
Current - Reverse Leakage @ Vr: 50μA @ 200V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 50A
Family Name: STTH10002
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: ISOTOP
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 50A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): UFB120FA20P; UFB120FA20PBF; VS-UFB130FA20;
Introduction Date: April 05, 2006
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
STMicroelectronics STTH10002TV1 Diode
STMicroelectronics STTH10002TV1 Diode
STMicroelectronics STTH10002TV1 Diode
Diode Array 2 Independent Standard 200V 50A Chassis Mount ISOTOP
200V 100A Ultrafast Rectifier Diode Module Product overview: STTH10002TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 100A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH10002TV1 can be used for catalog matching and distributor lookup.
DIODE MODULE 200V 50A ISOTOP
Rectifiers ULTRAFAST RECOVERY DIODE
DIODE MODULE GP 200V 50A ISOTOP
FAST RECOVERY DIODE ARRAY, 50A, ISOTOP; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):50A; Diode Configuration:Dual Isolated; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:30ns; Diode Case Style:ISOTOP RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Diodes | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | 1262126-STTH10002TV1 | 6870791P | 6870791 | 497-5272-5-ND | 286-STTH10002TV1 | STTH10002TV1 | STTH10002TV1 | STTH10002TV1 | 57P2273 |
| Product Name | Diodes, Rectifiers - Arrays - STTH10002TV1 | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays | 200V 100A Diode and Rectifier | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Recovery Diode Array, 50A, Isotop; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics |
| Diode Type | Step-Recovery Diode; Standard | Schottky | Schottky | ||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | |||||
| VR | 200 volts | 200 volts | 200 volts | ||||||
| IR | 0.0500 mA | 0.0500 mA | |||||||
| Tj | 150 C (302 F) | 150 C (302 F) | -55 C (-67 F) |