Manufacturer: STMicroelectronics
Win Source Part Number: 038081-STPSC406B-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.9V @ 4A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Capacitance @ Vr, F: 200pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-Pak
Speed(Frequency): No Recovery Time > 500mA (Io)
Alternative Parts (Cross-Reference): IDD04SG60C; STPSC4H065B-TR; IDD04SG60CXT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Schottky Rectifier Diode 600V 4A DPAK TO-252 Surface Mount Product overview: STPSC406B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 600V, 4A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC406B-TR can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 600V 4A Surface Mount DPAK
Diode Silicon Carbide Schottky 600V 4A Surface Mount DPAK
Diode Silicon Carbide Schottky 600V 4A Surface Mount DPAK
Schottky Diodes & Rectifiers 600 V Power Schottky Diode
DIODE SIL CARBIDE 600V 4A DPAK
SCHOTTKY DIODE, 4A, 600V, DPAK, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:4A; Diode Configuration:Single
DIODE SIL CARBIDE 600V 4A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 038081-STPSC406B-TR | 280-STPSC406B-TR | 497-10103-1-ND | STPSC406B-TR | STPSC406B-TR | 55R6983 | STPSC406B-TR |
| Product Name | Diodes, Rectifiers - Single - STPSC406B-TR | Schottky SMD 600V 4A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes | Schottky Diode, 4A, 600V, Dpak, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Active | |||||
| Package | D-Pak | DPAK | D2PAK; D2PAK-2 | DPAK; TO-252 (DPAK) | DPAK | ||
| VF | 1.9 volts | 1.9 volts | 1.9 volts | 1.9 volts | |||
| trr | 0.0 ns | 0.0 ns | |||||
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) |