STMicroelectronics, Inc. 1A 600V Diode and Rectifier STTH1L06

Description
1A 600V Ultrafast Rectifier Diode DO-41 Product overview: STTH1L06 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1L06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A 600V Ultrafast Rectifier Diode DO-41 Product overview: STTH1L06 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1L06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1A 600V Diode and Rectifier - 280-STTH1L06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 600V Diode and Rectifier
280-STTH1L06
1A 600V Diode and Rectifier 280-STTH1L06
1A 600V Ultrafast Rectifier Diode DO-41 Product overview: STTH1L06 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1L06 can be used for catalog matching and distributor lookup.

1A 600V Ultrafast Rectifier Diode DO-41 Product overview: STTH1L06 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1L06 can be used for catalog matching and distributor lookup.

Supplier's Site
 - STTH1L06 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 1A, 600V V(RRM), Silicon, DO-41

Rectifier Diode, 1 Phase, 1 Element, 1A, 600V V(RRM), Silicon, DO-41

Supplier's Site Datasheet
Single Diodes - 497-12800-3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12800-3-ND
Single Diodes 497-12800-3-ND
Diode Standard 600V 1A Through Hole DO-41

Diode Standard 600V 1A Through Hole DO-41

Buy Now Datasheet
Single Diodes - 497-12800-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12800-1-ND
Single Diodes 497-12800-1-ND
Diode Standard 600V 1A Through Hole DO-41

Diode Standard 600V 1A Through Hole DO-41

Buy Now Datasheet
Schottky Diodes & Rectifiers - 4862931P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4862931P
Schottky Diodes & Rectifiers 4862931P
Turbo2 rectifier,STTH1L06 1A 600V

Turbo2 rectifier,STTH1L06 1A 600V

Supplier's Site
Schottky Diodes & Rectifiers - 1660856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1660856
Schottky Diodes & Rectifiers 1660856
Turbo2 rectifier,STTH1L06 1A 600V

Turbo2 rectifier,STTH1L06 1A 600V

Supplier's Site
DIODE GEN PURP 600V 1A DO41 - 761-STTH1L06 - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 600V 1A DO41
761-STTH1L06
DIODE GEN PURP 600V 1A DO41 761-STTH1L06
DIODE GEN PURP 600V 1A DO41

DIODE GEN PURP 600V 1A DO41

Supplier's Site
Single Diodes - STTH1L06 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH1L06
Single Diodes STTH1L06
DIODE GEN PURP 600V 1A DO41

DIODE GEN PURP 600V 1A DO41

Supplier's Site Datasheet
Rectifier, Single, 1A, 600V, Do-204Al; Repetitive Peak Reverse Voltage Stmicroelectronics - 57P2247 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 1A, 600V, Do-204Al; Repetitive Peak Reverse Voltage Stmicroelectronics
57P2247
Rectifier, Single, 1A, 600V, Do-204Al; Repetitive Peak Reverse Voltage Stmicroelectronics 57P2247
RECTIFIER, SINGLE, 1A, 600V, DO-204AL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:80ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

RECTIFIER, SINGLE, 1A, 600V, DO-204AL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:80ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH1L06
Rectifiers STTH1L06
Rectifiers Vr/600V Io/1A BULK

Rectifiers Vr/600V Io/1A BULK

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH1L06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH1L06
Discrete Semiconductor Products - Diodes - Rectifiers STTH1L06
DIODE GEN PURP 600V 1A DO41

DIODE GEN PURP 600V 1A DO41

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers Rectifiers General Purpose Diodes General Purpose Diodes Rectifiers Rectifiers Rectifiers
Product Number 280-STTH1L06 STTH1L06 497-12800-3-ND 4862931P 1660856 761-STTH1L06 STTH1L06 57P2247 STTH1L06 STTH1L06
Product Name 1A 600V Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers DIODE GEN PURP 600V 1A DO41 Single Diodes Rectifier, Single, 1A, 600V, Do-204Al; Repetitive Peak Reverse Voltage Stmicroelectronics Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Ammo Pack DO-41; DO-41 2 PLASTIC DO-41; DO-41 Do-41 DO-41; DO-204AL, DO-41, Axial DO-41; DO-204AL, DO-41, Axial DO-41; DO-41 DO-41
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
IO 1 amps
Tj -65 C (-85 F) 175 C (347 F) -65 to 175 C (-85 to 347 F)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data