Manufacturer: STMicroelectronics
Win Source Part Number: 031569-STTH1R06A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 1μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Family Name: STTH1R06A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): HFM106; CD214A-R1600; GS1J-TS05;
Introduction Date: January 27, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
600V 1A Fast Recovery Rectifier Diode, SMA, 45ns Product overview: STTH1R06A from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1R06A can be used for catalog matching and distributor lookup.
Diode Standard 600V 1A Surface Mount SMA
Diode Standard 600V 1A Surface Mount SMA
Diode Standard 600V 1A Surface Mount SMA
600 V, 1 A Turbo 2 Ultrafast Dio
1.7V@1A 30ns 1A 600V SMA Fast recovery/high efficiency diode ROHS
DIODE GEN PURP 600V 1A SMA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | General Purpose Diodes |
| Product Number | 031569-STTH1R06A | 280-STTH1R06A | 497-3765-2-ND | STTH1R06A | STTH1R06A | STTH1R06A | STTH1R06A |
| Product Name | Diodes, Rectifiers - Single - STTH1R06A | 600V 1A Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Fast recovery/high efficiency diode | Single Diodes |
| Diode Type | Standard | ||||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | 1.7 volts | |||
| VR | 600 volts | 600 volts | 600 volts | ||||
| IR | 1.00E-3 mA | 1.00E-3 mA | |||||
| trr | 45 ns | 30 ns |