Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-247-3
Manufacturer: STMicroelectronics
Win Source Part Number: 037149-STTH3002CW
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 15A
Reverse Recovery Time (trr): 22ns
Current - Reverse Leakage @ Vr: 20μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 30
200V 30A Dual Ultrafast Rectifier Diode TO-247 Product overview: STTH3002CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH3002CW can be used for catalog matching and distributor lookup.
Diode Ultra Fast Rectifier 200V 15A
Diode Ultra Fast Rectifier 200V 15A
Diode Ultra Fast Rectifier 200V 15A
DIODE ARRAY GP 200V 15A TO247-3
DIODE ARRAY GP 200V 15A TO247-3
DIODE, ULTRAFAST, 2X15A; Repetitive Peak Reverse Voltage:200V; Average Forward Current:15A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.05V; Reverse Recovery Time:17ns; Forward Surge Current:180A; No. of Pins:3 PinRoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diodes |
| Product Number | 497-3552-5-ND | 037149-STTH3002CW | 286-STTH3002CW | 7146917 | 7146917P | STTH3002CW | STTH3002CW | STTH3002CW | 08P1576 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STTH3002CW | Dual 200V 30A Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Ultrafast, 2X15A; Repetitive Peak Reverse Voltage Stmicroelectronics |
| Arrangement | Common Catode | Common Catode | Common Catode | ||||||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | ||||||
| Package | TO-247; TO-247-3 | TO-247; TO-247-3 | Rail/Tube | TO-247; To-247 | TO-247; TO-247 | TO-247; TO-247-3 | TO-247 | TO-247 | |
| Diode Type | Standard | Schottky | |||||||
| Life Cycle Stage | Active | Active |