Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-220-3
300 V, 20 A dual Ultrafast Diode Product overview: STTH20L03CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 300 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 300 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH20L03CT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1103940-STTH20L03CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 10A
Reverse Recovery Time (trr): 26ns
Current - Reverse Leakage @ Vr: 10μA @ 300V
Operating Temperature - Junction: -40°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
RECTIFIER, DUAL, 20A, 300V, TO-220AB; Repetitive Peak Reverse Voltage:300V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.2V; Reverse Recovery Time:35ns; Forward Surge Current:150A RoHS Compliant: Yes
Rectifiers High Freq REC 2x10 300V 0.95V 26ns
DIODE ARRAY GP 300V 10A TO220
DIODE ARRAY GP 300V 10A TO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | 497-13175-ND | 286-STTH20L03CT | 1103940-STTH20L03CT | 45AC7751 | STTH20L03CT | STTH20L03CT | STTH20L03CT |
| Product Name | Diode Arrays | Dual 300 V 20 A Diode and Rectifier | Diodes, Rectifiers - Arrays - STTH20L03CT | Rectifier, Dual, 20A, 300V, To-220Ab; Repetitive Peak Reverse Voltage Stmicroelectronics | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | ||||
| Package | TO-220; TO-220-3 | Rail/Tube | TO-220; TO-220AB | TO-220AB-3 | TO-220 | TO-220; TO-220-3 | |
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 10 amps |