Win Source Part Number: 1282003-STTH1R06AFY
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.9 V @ 1 A
Reverse Recovery Time (trr): 45 ns
Current - Reverse Leakage @ Vr: 1 µA @ 600 V
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: SOD-128
Supplier Device Package: SOD128Flat
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-19092-2,497-1909
Base Product Number: STTH1
Automotive 600 V, 1 A SOD128Flat Turbo 2 ultrafast high voltage rectifiers Product overview: STTH1R06AFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1R06AFY can be used for catalog matching and distributor lookup.
Diode Standard 600V 1A Surface Mount SOD128Flat
Diode Standard 600V 1A Surface Mount SOD128Flat
Diode Standard 600V 1A Surface Mount SOD128Flat
DIODE GP 600V 1A SOD128FLAT
1.9V@1A 45ns 1A 600V SOD-128 Fast recovery/high efficiency diode ROHS
DIODE GP 600V 1A SOD128FLAT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | 1282003-STTH1R06AFY | 280-STTH1R06AFY | 497-19092-1-ND | STTH1R06AFY | STTH1R06AFY | STTH1R06AFY | STTH1R06AFY |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Automotive 600 V 1 A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Fast recovery/high efficiency diode | Rectifiers | Single Diodes |
| Diode Type | Standard | ||||||
| VF | 1.9 volts | 1.9 volts | 1.9 volts | 1.9 volts | |||
| VR | 600 volts | 600 volts | 600 volts | ||||
| IR | 1.00E-3 mA | 1.00E-3 mA | |||||
| trr | 45 ns | 45 ns | 45 ns |