STMicroelectronics, Inc. Single Diodes STPSC5H12B-TR1

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 1200V V(RRM), Silicon Carbide
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 1200V V(RRM), Silicon Carbide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - STPSC5H12B-TR1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 1200V V(RRM), Silicon Carbide

Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 1200V V(RRM), Silicon Carbide

Supplier's Site Datasheet
Single Diodes - 497-17249-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17249-2-ND
Single Diodes 497-17249-2-ND
Diode Silicon Carbide Schottky 1200V 5A Surface Mount DPAK

Diode Silicon Carbide Schottky 1200V 5A Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1097246-STPSC5H12B-TR1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1097246-STPSC5H12B-TR1
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1097246-STPSC5H12B-TR1
Win Source Part Number: 1097246-STPSC5H12B-T R1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: ECOPACK® Speed: No Recovery Time > 500mA (Io) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 5 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 30 µA @ 1200 V Capacitance @ Vr, F: 450pF @ 0V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-17249-6,497-1724 9-1,497-17249-2 Base Product Number: STPSC5 Product Status: Obsolete

Win Source Part Number: 1097246-STPSC5H12B-TR1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: ECOPACK®
Speed: No Recovery Time > 500mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 5 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 30 µA @ 1200 V
Capacitance @ Vr, F: 450pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-17249-6,497-17249-1,497-17249-2
Base Product Number: STPSC5
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Schottky 1200 V 5 A Diode and Rectifier
280-STPSC5H12B-TR1
Schottky 1200 V 5 A Diode and Rectifier 280-STPSC5H12B-TR1
1200 V, 5 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC5H12B-TR1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1200 V, 5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200 V, 5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC5H12B-TR1 can be used for catalog matching and distributor lookup.

1200 V, 5 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC5H12B-TR1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1200 V, 5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200 V, 5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC5H12B-TR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPSC5H12B-TR1
Schottky Diodes & Rectifiers STPSC5H12B-TR1
Schottky Diodes & Rectifiers 1200 V power Schottky silicon carbide diode

Schottky Diodes & Rectifiers 1200 V power Schottky silicon carbide diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPSC5H12B-TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPSC5H12B-TR1
Discrete Semiconductor Products - Diodes - Rectifiers STPSC5H12B-TR1
DIODE SIL CARBIDE 1.2KV 5A DPAK

DIODE SIL CARBIDE 1.2KV 5A DPAK

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number STPSC5H12B-TR1 497-17249-2-ND 1097246-STPSC5H12B-TR1 280-STPSC5H12B-TR1 STPSC5H12B-TR1 STPSC5H12B-TR1
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 1200 V 5 A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package DPAK; DPAK HV 2 TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; DPAK HV 2L DPAK
Life Cycle Stage Obsolete Removed
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data