STMicroelectronics, Inc. Diode Arrays STTA9012TV1

Description
Diode Array 2 Independent Standard 1200V 45A Chassis Mount ISOTOP
Request a Quote Datasheet
Description
Diode Array 2 Independent Standard 1200V 45A Chassis Mount ISOTOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - STTA9012TV1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
STTA9012TV1-ND
Diode Arrays STTA9012TV1-ND
Diode Array 2 Independent Standard 1200V 45A Chassis Mount ISOTOP

Diode Array 2 Independent Standard 1200V 45A Chassis Mount ISOTOP

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STTA9012TV1 - 212405-STTA9012TV1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STTA9012TV1
212405-STTA9012TV1
Diodes, Rectifiers - Arrays - STTA9012TV1 212405-STTA9012TV1
Manufacturer: STMicroelectronics Win Source Part Number: 212405-STTA9012TV1 Packaging: Tube/Rail Mounting: Chassis Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV) Voltage - Forward (Vf) (Max) @ If: 2.05V @ 45A Reverse Recovery Time (trr): 115ns Current - Reverse Leakage @ Vr: 200μA @ 960V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 45A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: ISOTOP Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 212405-STTA9012TV1
Packaging: Tube/Rail
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Voltage - Forward (Vf) (Max) @ If: 2.05V @ 45A
Reverse Recovery Time (trr): 115ns
Current - Reverse Leakage @ Vr: 200μA @ 960V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 45A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: ISOTOP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
45A 1200V Diode and Rectifier
286-STTA9012TV1
45A 1200V Diode and Rectifier 286-STTA9012TV1
45A, 1200V, SILICON, RECTIFIER DIODE, PLASTIC, ISOTOP-4 Product overview: STTA9012TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45A, 1200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTA9012TV1 can be used for catalog matching and distributor lookup.

45A, 1200V, SILICON, RECTIFIER DIODE, PLASTIC, ISOTOP-4 Product overview: STTA9012TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45A, 1200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTA9012TV1 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STTA9012TV1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTA9012TV1
Discrete Semiconductor Products - Diodes - Rectifiers STTA9012TV1
DIODE MODULE GP 1200V 45A ISOTOP

DIODE MODULE GP 1200V 45A ISOTOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number STTA9012TV1-ND 212405-STTA9012TV1 286-STTA9012TV1 STTA9012TV1
Product Name Diode Arrays Diodes, Rectifiers - Arrays - STTA9012TV1 45A 1200V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package ISOTOP ISOTOP Rail/Tube
Diode Type Standard
Life Cycle Stage Obsolete(EOL) Removed
VF 2.05 volts 2.05 volts
VR 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS70-07,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT143; SOT143B SOT143B
RoHS Compliant RoHS
View Details
8 suppliers
MPPC (SiPMs) / MPPC arrays - S14422-1525DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - M1MA151WAT1 - 880495-M1MA151WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Rectifier Diodes, Type SBD - Model: PH868C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details