STMicroelectronics, Inc. Diodes, Rectifiers - Arrays - STTH1002CR STTH1002CR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054022-STTH1002CR Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 5A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 5μA @ 200V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Categories: Discrete Semiconductor Products Status: Active Case / Package: I2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054022-STTH1002CR Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 5A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 5μA @ 200V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Categories: Discrete Semiconductor Products Status: Active Case / Package: I2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - STTH1002CR - 054022-STTH1002CR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STTH1002CR
054022-STTH1002CR
Diodes, Rectifiers - Arrays - STTH1002CR 054022-STTH1002CR
Manufacturer: STMicroelectronics Win Source Part Number: 054022-STTH1002CR Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 5A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 5μA @ 200V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Categories: Discrete Semiconductor Products Status: Active Case / Package: I2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054022-STTH1002CR
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 5A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: I2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 200 V 10 A Diode and Rectifier
286-STTH1002CR
Dual 200 V 10 A Diode and Rectifier 286-STTH1002CR
200 V, 10 A dual Ultrafast Diode Product overview: STTH1002CR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH1002CR can be used for catalog matching and distributor lookup.

200 V, 10 A dual Ultrafast Diode Product overview: STTH1002CR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH1002CR can be used for catalog matching and distributor lookup.

Supplier's Site
 - STTH1002CR - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 2 Element, 8A, 200V V(RRM), Silicon

Rectifier Diode, 1 Phase, 2 Element, 8A, 200V V(RRM), Silicon

Supplier's Site Datasheet
Diode Arrays - 497-3539-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-3539-5-ND
Diode Arrays 497-3539-5-ND
Diode Array 1 Pair Common Cathode Standard 200V 8A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Diode Array 1 Pair Common Cathode Standard 200V 8A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Buy Now Datasheet
DIODE ARRAY GP 200V 8A I2PAK - 761-STTH1002CR - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY GP 200V 8A I2PAK
761-STTH1002CR
DIODE ARRAY GP 200V 8A I2PAK 761-STTH1002CR
DIODE ARRAY GP 200V 8A I2PAK

DIODE ARRAY GP 200V 8A I2PAK

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH1002CR
Rectifiers STTH1002CR
Rectifiers 2x8 Amp 200 Volt

Rectifiers 2x8 Amp 200 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH1002CR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH1002CR
Discrete Semiconductor Products - Diodes - Rectifiers STTH1002CR
DIODE ARRAY GP 200V 8A I2PAK

DIODE ARRAY GP 200V 8A I2PAK

Supplier's Site
Rectifier Stmicroelectronics - 57P2279 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
57P2279
Rectifier Stmicroelectronics 57P2279
RECTIFIER

RECTIFIER

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number 054022-STTH1002CR 286-STTH1002CR STTH1002CR 497-3539-5-ND 761-STTH1002CR STTH1002CR STTH1002CR 57P2279
Product Name Diodes, Rectifiers - Arrays - STTH1002CR Dual 200 V 10 A Diode and Rectifier Diode Arrays DIODE ARRAY GP 200V 8A I2PAK Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Rectifier Stmicroelectronics
Diode Type Standard Standard
Life Cycle Stage Active Active Active Active
VF 1.1 volts 1.1 volts 1.1 volts
VR 200 volts 200 volts
IR 0.0050 mA 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-2050VE - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - MMBD7000LT1 - 885304-MMBD7000LT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 100 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details
Rectifier Diodes, Type LLD - Model: TS902C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details
High-speed switching double diode - BAV70W,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers