STMicroelectronics, Inc. 600V 10A Diode and Rectifier STTH10LCD06CFP

Description
Rectifier Diode Switching 600V 10A 50ns 3-Pin(3+Tab) TO-220FPAB Tube Product overview: STTH10LCD06CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH10LCD06CFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode Switching 600V 10A 50ns 3-Pin(3+Tab) TO-220FPAB Tube Product overview: STTH10LCD06CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH10LCD06CFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 10A Diode and Rectifier
286-STTH10LCD06CFP
600V 10A Diode and Rectifier 286-STTH10LCD06CFP
Rectifier Diode Switching 600V 10A 50ns 3-Pin(3+Tab) TO-220FPAB Tube Product overview: STTH10LCD06CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH10LCD06CFP can be used for catalog matching and distributor lookup.

Rectifier Diode Switching 600V 10A 50ns 3-Pin(3+Tab) TO-220FPAB Tube Product overview: STTH10LCD06CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH10LCD06CFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - STTH10LCD06CFP - 042949-STTH10LCD06CFP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STTH10LCD06CFP
042949-STTH10LCD06CFP
Diodes, Rectifiers - Arrays - STTH10LCD06CFP 042949-STTH10LCD06CFP
Manufacturer: STMicroelectronics Win Source Part Number: 042949-STTH10LCD06CF P Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Voltage - Forward (Vf) (Max) @ If: 2V @ 5A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 1μA @ 600V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220FPAB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 042949-STTH10LCD06CFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 2V @ 5A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 1μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FPAB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - 497-12352-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-12352-ND
Diode Arrays 497-12352-ND
Diode Array 1 Pair Common Cathode Standard 600V 5A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Standard 600V 5A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
 - STTH10LCD06CFP - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 2 Element, 5A, 600V V(RRM), Silicon, TO-220AB

Rectifier Diode, 1 Phase, 2 Element, 5A, 600V V(RRM), Silicon, TO-220AB

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 89W1517 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
89W1517
Rectifier Stmicroelectronics 89W1517
RECTIFIER

RECTIFIER

Supplier's Site
Diode Arrays - STTH10LCD06CFP - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STTH10LCD06CFP
Diode Arrays STTH10LCD06CFP
DIODE ARRAY GP 600V 5A TO220FP

DIODE ARRAY GP 600V 5A TO220FP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
STTH10LCD06CFP
Rectifiers STTH10LCD06CFP
Rectifiers Tubro2 UltrafastSMPS 2x5A 600V 1.25V 25ns

Rectifiers Tubro2 UltrafastSMPS 2x5A 600V 1.25V 25ns

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH10LCD06CFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH10LCD06CFP
Discrete Semiconductor Products - Diodes - Rectifiers STTH10LCD06CFP
DIODE ARRAY GP 600V 5A TO220FPAB

DIODE ARRAY GP 600V 5A TO220FPAB

Supplier's Site
DIODE ARRAY GP 600V 5A TO220FP - 761-STTH10LCD06CFP - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY GP 600V 5A TO220FP
761-STTH10LCD06CFP
DIODE ARRAY GP 600V 5A TO220FP 761-STTH10LCD06CFP
DIODE ARRAY GP 600V 5A TO220FP

DIODE ARRAY GP 600V 5A TO220FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers Diode Arrays Rectifiers Rectifiers Diode Arrays
Product Number 286-STTH10LCD06CFP 042949-STTH10LCD06CFP 497-12352-ND STTH10LCD06CFP 89W1517 STTH10LCD06CFP STTH10LCD06CFP STTH10LCD06CFP 761-STTH10LCD06CFP
Product Name 600V 10A Diode and Rectifier Diodes, Rectifiers - Arrays - STTH10LCD06CFP Diode Arrays Rectifier Stmicroelectronics Diode Arrays Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers DIODE ARRAY GP 600V 5A TO220FP
Package TO-220FPAB TO-220; TO-220FPAB TO-220; TO-220-3 Full Pack TO-220; TO-220FPAB 3 TO-220; TO-220-3 Full Pack TO-220FP-3 TO-220; TO-220-3 Full Pack
RoHS Compliant RoHS RoHS RoHS
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard Standard
Life Cycle Stage Active Active Active Active
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14422-1525DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - SBE809-TL-E - 893640-SBE809-TL-E - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Rectifier Diodes, Type LLD - Model: MS906C3 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.2000 mA
View Details
General-purpose dual Schottky diode - BAS70-07S,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
7 suppliers