1.2kV 1A Ultrafast Rectifier Diode, SMB Product overview: STTH112U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH112U can be used for catalog matching and distributor lookup.
Ultrafast rectifier, STTH112U
Ultrafast rectifier, STTH112U
Manufacturer: STMicroelectronics
Win Source Part Number: 031562-STTH112U
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.9V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 1200V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
Diode Standard 1200V 1A Surface Mount SMB
Diode Standard 1200V 1A Surface Mount SMB
Diode Standard 1200V 1A Surface Mount SMB
DIODE GEN PURP 1.2KV 1A SMB
1200 V, 1A Ultrafast Diode
FAST / ULTRAFAST POWER DIODE, SINGLE, 1.2 KV, 1 A, 1.65 V, 75 NS, 18 A, DO-214AA SMB. FREE 2 YEAR RADWELL WARRANTY
1.9V@1A 75ns Single 1A 1.2kV SMB Fast recovery/high efficiency diode ROHS
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | 280-STTH112U | 6247716 | 031562-STTH112U | 497-2460-6-ND | STTH112U | STTH112U | 16485847 | STTH112U | STTH112U |
| Product Name | 1.2kV 1A Diode and Rectifier | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - STTH112U | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode | Rectifiers | Diodes >> Fast recovery/high efficiency diode |
| Package | Tape and Reel | Do-214aa (smb) | SMB; DO-214AA, SMB | SMB | SMB | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| IO | 1 amps | ||||||||
| Tj | -50 C (-58 F) | 175 C (347 F) | 175 C (347 F) | ||||||
| trr | 75 ns | 75 ns | 75 ns |