STMicroelectronics, Inc. Single Diodes STTH1502DI

Description
Diode Standard 200V 15A Through Hole TO-220AC ins
Request a Quote Datasheet
Description
Diode Standard 200V 15A Through Hole TO-220AC ins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-6086-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-6086-5-ND
Single Diodes 497-6086-5-ND
Diode Standard 200V 15A Through Hole TO-220AC ins

Diode Standard 200V 15A Through Hole TO-220AC ins

Buy Now Datasheet
Schottky Diodes & Rectifiers - 6870824P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6870824P
Schottky Diodes & Rectifiers 6870824P
Diode Ultrafast 15A 200V TO220

Diode Ultrafast 15A 200V TO220

Supplier's Site
Schottky Diodes & Rectifiers - 6870824 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6870824
Schottky Diodes & Rectifiers 6870824
Diode Ultrafast 15A 200V TO220

Diode Ultrafast 15A 200V TO220

Supplier's Site
Schottky Diodes & Rectifiers - 1686634 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1686634
Schottky Diodes & Rectifiers 1686634
Diode Ultrafast 15A 200V TO220

Diode Ultrafast 15A 200V TO220

Supplier's Site
15A 200V Diode and Rectifier - 280-STTH1502DI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15A 200V Diode and Rectifier
280-STTH1502DI
15A 200V Diode and Rectifier 280-STTH1502DI
15A 200V Ultrafast Rectifier Diode TO-220AC Product overview: STTH1502DI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1502DI can be used for catalog matching and distributor lookup.

15A 200V Ultrafast Rectifier Diode TO-220AC Product overview: STTH1502DI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1502DI can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1166001-STTH1502DI - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1166001-STTH1502DI
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1166001-STTH1502DI
Win Source Part Number: 1166001-STTH1502DI Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 15 A Reverse Recovery Time (trr): 36 ns Current - Reverse Leakage @ Vr: 10 µA @ 200 V Operating Temperature - Junction: 175°C (Max) Mounting Type: Through Hole Package / Case: TO-220-2 Insulated, TO-220AC Supplier Device Package: TO-220AC ins ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-6086-5 Base Product Number: STTH1502

Win Source Part Number: 1166001-STTH1502DI
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 15 A
Reverse Recovery Time (trr): 36 ns
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: TO-220-2 Insulated, TO-220AC
Supplier Device Package: TO-220AC ins
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-6086-5
Base Product Number: STTH1502

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH1502DI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH1502DI
Discrete Semiconductor Products - Diodes - Rectifiers STTH1502DI
DIODE GP 200V 15A TO220AC INS

DIODE GP 200V 15A TO220AC INS

Supplier's Site
Fast Recovery Diode, 15A, 200V, To-220Ac; Repetitive Peak Reverse Voltage Stmicroelectronics - 57P2326 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 15A, 200V, To-220Ac; Repetitive Peak Reverse Voltage Stmicroelectronics
57P2326
Fast Recovery Diode, 15A, 200V, To-220Ac; Repetitive Peak Reverse Voltage Stmicroelectronics 57P2326
FAST RECOVERY DIODE, 15A, 200V, TO-220AC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:15A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:36ns; Forward Surge Current:150A RoHS Compliant: Yes

FAST RECOVERY DIODE, 15A, 200V, TO-220AC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:15A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:36ns; Forward Surge Current:150A RoHS Compliant: Yes

Supplier's Site
Single Diodes - STTH1502DI - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH1502DI
Single Diodes STTH1502DI
DIODE GP 200V 15A TO220AC INS

DIODE GP 200V 15A TO220AC INS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
STTH1502DI
Rectifiers STTH1502DI
Rectifiers ULTRAFAST RECOVERY DIODE

Rectifiers ULTRAFAST RECOVERY DIODE

Buy Now Datasheet
DIODE GEN PURP 200V 15A TO220AC - 761-STTH1502DI - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 200V 15A TO220AC
761-STTH1502DI
DIODE GEN PURP 200V 15A TO220AC 761-STTH1502DI
DIODE GEN PURP 200V 15A TO220AC

DIODE GEN PURP 200V 15A TO220AC

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers Diodes Rectifiers Diodes Diodes Rectifiers General Purpose Diodes
Product Number 497-6086-5-ND 6870824P 6870824 280-STTH1502DI 1166001-STTH1502DI STTH1502DI 57P2326 STTH1502DI STTH1502DI 761-STTH1502DI
Product Name Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers 15A 200V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Fast Recovery Diode, 15A, 200V, To-220Ac; Repetitive Peak Reverse Voltage Stmicroelectronics Single Diodes Rectifiers DIODE GEN PURP 200V 15A TO220AC
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F) -65 to 175 C (-85 to 347 F)
Package TO-220; TO-220 TO-220; To-220ac Rail/Tube TO-220 TO-220-2 TO-220; TO-220-2 Insulated, TO-220AC
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
trr 36 ns 36 ns 36 ns 36 ns
IO 15 amps
Unlock Full Specs
to access all available technical data