STMicroelectronics, Inc. Single Diodes STTH212

Description
Diode Standard 1200V 2A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Standard 1200V 2A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-7591-3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-7591-3-ND
Single Diodes 497-7591-3-ND
Diode Standard 1200V 2A Through Hole DO-201AD

Diode Standard 1200V 2A Through Hole DO-201AD

Buy Now Datasheet
Diode and Rectifier - 280-STTH212 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-STTH212
Diode and Rectifier 280-STTH212
High voltage ultrafast diode Product overview: STTH212 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH212 can be used for catalog matching and distributor lookup.

High voltage ultrafast diode Product overview: STTH212 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH212 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - STTH212 - 1262171-STTH212 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH212
1262171-STTH212
Diodes, Rectifiers - Single - STTH212 1262171-STTH212
Manufacturer: STMicroelectronics Win Source Part Number: 1262171-STTH212 Packaging: Cut Tape (CT) Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 2A Reverse Recovery Time (trr): 75ns Operating Temperature - Junction: 175°C (Maximum) Categories: Discrete Semiconductor Products Supplier Device Package: DO-201AD Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: DO-201AD, Axial Voltage - DC Reverse (Vr) (Maximum): 1200V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: STTH212 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.75V at 2A Current - Reverse Leakage at Vr: 10μA at 1200V

Manufacturer: STMicroelectronics
Win Source Part Number: 1262171-STTH212
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 2A
Reverse Recovery Time (trr): 75ns
Operating Temperature - Junction: 175°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-201AD
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: DO-201AD, Axial
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: STTH212
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.75V at 2A
Current - Reverse Leakage at Vr: 10μA at 1200V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - STTH212 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH212
Discrete Semiconductor Products - Diodes - Rectifiers STTH212
DIODE GEN PURP 1.2KV 2A DO201AD

DIODE GEN PURP 1.2KV 2A DO201AD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 497-7591-3-ND 280-STTH212 1262171-STTH212 STTH212
Product Name Single Diodes Diode and Rectifier Diodes, Rectifiers - Single - STTH212 Discrete Semiconductor Products - Diodes - Rectifiers
Tj 175 C (347 F) -50 C (-58 F) 175 C (347 F)
Package Cut Tape
RoHS Compliant RoHS
IO 2 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data