200V 1A Ultrafast Rectifier Diode, DO-41, Through Hole Product overview: STTH102RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH102RL can be used for catalog matching and distributor lookup.
Diode Standard 200V 1A Through Hole DO-41
Diode Standard 200V 1A Through Hole DO-41
Manufacturer: STMicroelectronics
Win Source Part Number: 054389-STTH102RL
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 970mV @ 1A
Reverse Recovery Time (trr): 20ns
Current - Reverse Leakage @ Vr: 1μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 200V 1A DO41
DIODE GEN PURP 200V 1A DO41
FAST RECOVERY DIODE, 1A, 200V, DO-41; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 280-STTH102RL | 497-6590-1-ND | 054389-STTH102RL | STTH102RL | STTH102RL | STTH102RL | 57P2283 |
| Product Name | Through-Hole 200V 1A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STTH102RL | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Recovery Diode, 1A, 200V, Do-41; Repetitive Peak Reverse Voltage Stmicroelectronics |
| Package | Tape and Reel | DO-41; DO-204AL, DO-41, Axial | DO-41; DO-41 | DO-41 | |||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 1 amps | ||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | ||||
| Diode Type | Standard |