STMicroelectronics, Inc. 600V 1A Diode and Rectifier STTH1L06A

Description
600V 1A Ultrafast Rectifier Diode, SMA, 80ns RR Product overview: STTH1L06A from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1L06A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 1A Ultrafast Rectifier Diode, SMA, 80ns RR Product overview: STTH1L06A from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1L06A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 1A Diode and Rectifier - 280-STTH1L06A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
280-STTH1L06A
600V 1A Diode and Rectifier 280-STTH1L06A
600V 1A Ultrafast Rectifier Diode, SMA, 80ns RR Product overview: STTH1L06A from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1L06A can be used for catalog matching and distributor lookup.

600V 1A Ultrafast Rectifier Diode, SMA, 80ns RR Product overview: STTH1L06A from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1L06A can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - STTH1L06A - 031566-STTH1L06A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH1L06A
031566-STTH1L06A
Diodes, Rectifiers - Single - STTH1L06A 031566-STTH1L06A
Manufacturer: STMicroelectronics Win Source Part Number: 031566-STTH1L06A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 80ns Current - Reverse Leakage @ Vr: 1μA @ 600V Operating Temperature - Junction: 175°C (Max) Family Name: STTH1L06A Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RGF1J/67; RGF1J/17A; RGF1J-E3; Introduction Date: May 03, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031566-STTH1L06A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 80ns
Current - Reverse Leakage @ Vr: 1μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Family Name: STTH1L06A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RGF1J/67; RGF1J/17A; RGF1J-E3;
Introduction Date: May 03, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky Diodes & Rectifiers - 4858500 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4858500
Schottky Diodes & Rectifiers 4858500
Turbo2 rectifier STTH1L06A 1A 600V

Turbo2 rectifier STTH1L06A 1A 600V

Supplier's Site
Schottky Diodes & Rectifiers - 4858500P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4858500P
Schottky Diodes & Rectifiers 4858500P
Turbo2 rectifier STTH1L06A 1A 600V

Turbo2 rectifier STTH1L06A 1A 600V

Supplier's Site
Schottky Diodes & Rectifiers - 1026156 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1026156
Schottky Diodes & Rectifiers 1026156
Turbo2 rectifier STTH1L06A 1A 600V

Turbo2 rectifier STTH1L06A 1A 600V

Supplier's Site
 - STTH1L06A - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 1A, 600V V(RRM), Silicon

Rectifier Diode, 1 Phase, 1 Element, 1A, 600V V(RRM), Silicon

Supplier's Site Datasheet
Single Diodes - 497-3241-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-3241-2-ND
Single Diodes 497-3241-2-ND
Diode Standard 600V 1A Surface Mount SMA

Diode Standard 600V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - 497-3241-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-3241-1-ND
Single Diodes 497-3241-1-ND
Diode Standard 600V 1A Surface Mount SMA

Diode Standard 600V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - 497-3241-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-3241-6-ND
Single Diodes 497-3241-6-ND
Diode Standard 600V 1A Surface Mount SMA

Diode Standard 600V 1A Surface Mount SMA

Buy Now Datasheet
Diode, Ultrafast, Sma; Diode Type Stmicroelectronics - 97J2758 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast, Sma; Diode Type Stmicroelectronics
97J2758
Diode, Ultrafast, Sma; Diode Type Stmicroelectronics 97J2758
DIODE, ULTRAFAST, SMA; Diode Type:Fast Recovery; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:70ns; No. of Pins:2 RoHS Compliant: Yes

DIODE, ULTRAFAST, SMA; Diode Type:Fast Recovery; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:70ns; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH1L06A
Rectifiers STTH1L06A
Rectifiers 1.0 Amp 600 Volt

Rectifiers 1.0 Amp 600 Volt

Buy Now Datasheet
Single Diodes - STTH1L06A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH1L06A
Single Diodes STTH1L06A
DIODE GEN PURP 600V 1A SMA

DIODE GEN PURP 600V 1A SMA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH1L06A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH1L06A
Discrete Semiconductor Products - Diodes - Rectifiers STTH1L06A
DIODE GEN PURP 600V 1A SMA

DIODE GEN PURP 600V 1A SMA

Supplier's Site
Diodes >> Diodes - General Purpose - STTH1L06A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
STTH1L06A
Diodes >> Diodes - General Purpose STTH1L06A
1A 1.3V@1A 600V SMA(DO-214AC) Diodes - General Purpose ROHS

1A 1.3V@1A 600V SMA(DO-214AC) Diodes - General Purpose ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers Diodes Diodes Rectifiers General Purpose Diodes Rectifiers General Purpose Diodes
Product Number 280-STTH1L06A 031566-STTH1L06A 4858500 4858500P STTH1L06A 497-3241-2-ND 97J2758 STTH1L06A STTH1L06A STTH1L06A STTH1L06A
Product Name 600V 1A Diode and Rectifier Diodes, Rectifiers - Single - STTH1L06A Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Diode, Ultrafast, Sma; Diode Type Stmicroelectronics Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Diodes - General Purpose
Package Tape and Reel Do-214ac (sma) DO-214AC SMA 2 SMA SMA; DO-214AC, SMA SMA SMA
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
IO 1 amps
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data