Manufacturer: STMicroelectronics
Win Source Part Number: 093043-STTH10LCD06FP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 2V @ 10A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Family Name: STTH10LCD06FP
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FPAC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): CUD10-06;
Introduction Date: June 12, 2009
ECCN: EAR99
Country of Origin: China, Singapore, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
600V 10A Switching Rectifier Diode, 50ns, TO-220FPAC Product overview: STTH10LCD06FP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH10LCD06FP can be used for catalog matching and distributor lookup.
Diode Standard 600V 10A Through Hole TO-220FPAC
Rectifiers Turbo 2 ultrafast - high voltage rectifier for LCD SMPS
DIODE GP 600V 10A TO220FPAC
DIODE GP 600V 10A TO220FPAC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 093043-STTH10LCD06FP | 280-STTH10LCD06FP | 497-12353-ND | STTH10LCD06FP | 41Y5992 | STTH10LCD06FP | STTH10LCD06FP |
| Product Name | Diodes, Rectifiers - Single - STTH10LCD06FP | 600V 10A Diode and Rectifier | Single Diodes | Rectifiers | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Standard | ||||||
| VF | 2 volts | 2 volts | 2 volts | ||||
| VR | 600 volts | 600 volts | |||||
| IR | 0.0050 mA | 0.0050 mA | |||||
| trr | 50 ns | 50 ns |