Manufacturer: STMicroelectronics
Win Source Part Number: 1262177-STTH3002W
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-247-2 (Straight Leads)
Diode Type: Standard
Current - Average Rectified (Io): 30A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 20μA @ 200V
Operating Temperature - Junction: 175°C (Maximum)
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: DO-247
Voltage - Forward (Vf) (Maximum) @ If: 1.05V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): BYW77P-200; 20ETF02; STTH3002W;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
30A 200V Ultrafast Rectifier Diode, DO-247, 300A Surge Product overview: STTH3002W from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 200V, 300A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 200V, 300A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH3002W can be used for catalog matching and distributor lookup.
Diode Standard 200V 30A Through Hole DO-247
DIODE GEN PURP 200V 30A DO247
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1262177-STTH3002W | 280-STTH3002W | 497-7592-5-ND | STTH3002W |
| Product Name | Diodes, Rectifiers - Single - STTH3002W | 30A 200V 300A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Configuration | Single | |||
| VF | 1.05 volts | 1.05 volts | ||
| VR | 200 volts | |||
| IR | 0.0200 mA | |||
| trr | 50 ns |