Manufacturer: STMicroelectronics
Win Source Part Number: 212406-STTH12010TV1
Packaging: Tube/Rail
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Voltage - Forward (Vf) (Max) @ If: 2V @ 60A
Reverse Recovery Time (trr): 115ns
Current - Reverse Leakage @ Vr: 20μA @ 1000V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 60A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ISOTOP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
1kV 120A Dual Ultrafast Diode Module Product overview: STTH12010TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1kV, 120A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 1kV, 120A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH12010TV1 can be used for catalog matching and distributor lookup.
Diode Array 2 Independent Standard 1000V 60A Chassis Mount ISOTOP
Diode Ultrafast 2x60A 1000V ISOTOP
Diode Ultrafast 2x60A 1000V ISOTOP
Diode Ultrafast 2x60A 1000V ISOTOP
Rectifiers high voltage diode
DIODE MODULE GP 1000V 60A ISOTOP
ISOTOP Fast recovery/high efficiency diode ROHS
DIODE MODULE 1KV 60A ISOTOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes |
| Product Number | 212406-STTH12010TV1 | 286-STTH12010TV1 | 497-16209-5-ND | 6870782 | 6870782P | STTH12010TV1 | STTH12010TV1 | 57P2305 | STTH12010TV1 | STTH12010TV1 |
| Product Name | Diodes, Rectifiers - Arrays - STTH12010TV1 | Dual 1kV 120A Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics | Diodes >> Fast recovery/high efficiency diode | Diode Arrays |
| Diode Type | Standard | Schottky | Schottky | |||||||
| Life Cycle Stage | Active | Active | ||||||||
| VF | 2 volts | 2 volts | 2 volts | |||||||
| VR | 1000 volts | 1000 volts | ||||||||
| IR | 0.0200 mA | 0.0200 mA |