STMicroelectronics, Inc. Diodes, Rectifiers - Single - STTH1R04UY STTH1R04UY

Description
Automotive ultrafast recovery diode
Request a Quote Datasheet
Description
Automotive ultrafast recovery diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - STTH1R04UY - Rochester Electronics
Newburyport, MA, United States
Automotive ultrafast recovery diode

Automotive ultrafast recovery diode

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STTH1R04UY - 1103933-STTH1R04UY - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH1R04UY
1103933-STTH1R04UY
Diodes, Rectifiers - Single - STTH1R04UY 1103933-STTH1R04UY
Manufacturer: STMicroelectronics Win Source Part Number: 1103933-STTH1R04UY Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.6V @ 1A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 5μA @ 400V Operating Temperature - Junction: -40°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: STMicroelectronics
Win Source Part Number: 1103933-STTH1R04UY
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 1A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Single Diodes - 497-14240-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-14240-2-ND
Single Diodes 497-14240-2-ND
Diode Standard 400V 1A Surface Mount SMB

Diode Standard 400V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 497-14240-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-14240-1-ND
Single Diodes 497-14240-1-ND
Diode Standard 400V 1A Surface Mount SMB

Diode Standard 400V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 497-14240-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-14240-6-ND
Single Diodes 497-14240-6-ND
Diode Standard 400V 1A Surface Mount SMB

Diode Standard 400V 1A Surface Mount SMB

Buy Now Datasheet
Singapore, Singapore
Automotive 400 V 1 A Diode and Rectifier
280-STTH1R04UY
Automotive 400 V 1 A Diode and Rectifier 280-STTH1R04UY
Automotive 400 V, 1 A Ultrafast Diode Product overview: STTH1R04UY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 400 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 400 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1R04UY can be used for catalog matching and distributor lookup.

Automotive 400 V, 1 A Ultrafast Diode Product overview: STTH1R04UY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 400 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 400 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1R04UY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectifier, Single, 1A, 400V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 26AH0268 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 1A, 400V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
26AH0268
Rectifier, Single, 1A, 400V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 26AH0268
RECTIFIER, SINGLE, 1A, 400V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.6V; Reverse Recovery Time trr Max:30ns; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 1A, 400V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.6V; Reverse Recovery Time trr Max:30ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 40X8826 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
40X8826
Rectifier Stmicroelectronics 40X8826
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Single Diodes - STTH1R04UY - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH1R04UY
Single Diodes STTH1R04UY
DIODE GEN PURP 400V 1A SMB

DIODE GEN PURP 400V 1A SMB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH1R04UY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH1R04UY
Discrete Semiconductor Products - Diodes - Rectifiers STTH1R04UY
DIODE GEN PURP 400V 1A SMB

DIODE GEN PURP 400V 1A SMB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH1R04UY
Rectifiers STTH1R04UY
Rectifiers Auto ultrafast Recovry Hi VTG diode

Rectifiers Auto ultrafast Recovry Hi VTG diode

Buy Now Datasheet
DIODE GEN PURP 400V 1A SMB - 761-STTH1R04UY - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 400V 1A SMB
761-STTH1R04UY
DIODE GEN PURP 400V 1A SMB 761-STTH1R04UY
DIODE GEN PURP 400V 1A SMB

DIODE GEN PURP 400V 1A SMB

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Step Recovery Diodes Diodes Diodes Rectifiers Rectifiers Rectifiers General Purpose Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number STTH1R04UY 1103933-STTH1R04UY 497-14240-2-ND 280-STTH1R04UY 26AH0268 40X8826 STTH1R04UY STTH1R04UY STTH1R04UY 761-STTH1R04UY
Product Name Diodes, Rectifiers - Single - STTH1R04UY Single Diodes Automotive 400 V 1 A Diode and Rectifier Rectifier, Single, 1A, 400V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Rectifier Stmicroelectronics Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers DIODE GEN PURP 400V 1A SMB
Life Cycle Stage Active Active Active
RoHS Compliant RoHS RoHS RoHS RoHS
Package SMB Tape and Reel SMB; DO-214AA, SMB SMB SMB-2 SMB; DO-214AA, SMB
Diode Type Standard
VF 1.6 volts 1.6 volts 1.6 volts 1.6 volts 1.6 volts
Unlock Full Specs
to access all available technical data