Manufacturer: STMicroelectronics
Win Source Part Number: 898419-STPSC40H12CWL
Series: ECOPACK®
Features: Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200 V 38A Through Hole TO-247-3
Speed: No Recovery Time > 500mA (Io)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: STPSC40
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 38A Through Hole TO-247-3
1200 V, 40 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC40H12CWL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1200 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPSC40H12CWL can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 1200 V power Schottky silicon carbide diode
SIC SCHOTTKY DIODE, 1.2KV, 40A, TO-247; Product Range:-; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:1.2kV; Continuous Forward Current If:40A; Total Capacitive Charge Qc:129nC; Diode Case RoHS Compliant: Yes
DIODE ARR SIC 1200V 38A TO247-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 898419-STPSC40H12CWL | 497-17248-ND | 286-STPSC40H12CWL | STPSC40H12CWL | 18AC0592 | STPSC40H12CWL |
| Product Name | Diodes, Rectifiers - Arrays - STPSC40H12CWL | Diode Arrays | Schottky 1200 V 40 A Diode and Rectifier | Schottky Diodes & Rectifiers | Sic Schottky Diode, 1.2Kv, 40A, To-247; Product Range Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200 V 38A Through Hole TO-247-3 | |||||
| Package | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247-LL-3 | TO-247 | ||
| Arrangement | Common Catode | |||||
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) |