STMicroelectronics, Inc. Automotive 1200 V 20 A Diode and Rectifier STPSC20H12DY

Description
Automotive 1200 V, 20 A Silicon Carbide Diode Product overview: STPSC20H12DY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1200 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 1200 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC20H12DY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive 1200 V, 20 A Silicon Carbide Diode Product overview: STPSC20H12DY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1200 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 1200 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC20H12DY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 1200 V 20 A Diode and Rectifier - 280-STPSC20H12DY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1200 V 20 A Diode and Rectifier
280-STPSC20H12DY
Automotive 1200 V 20 A Diode and Rectifier 280-STPSC20H12DY
Automotive 1200 V, 20 A Silicon Carbide Diode Product overview: STPSC20H12DY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1200 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 1200 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC20H12DY can be used for catalog matching and distributor lookup.

Automotive 1200 V, 20 A Silicon Carbide Diode Product overview: STPSC20H12DY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1200 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 1200 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC20H12DY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STPSC20H12DY - 935619-STPSC20H12DY - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPSC20H12DY
935619-STPSC20H12DY
Diodes, Rectifiers - Single - STPSC20H12DY 935619-STPSC20H12DY
Manufacturer: STMicroelectronics Win Source Part Number: 935619-STPSC20H12DY Series: Automotive, AEC-Q101, ECOPACK®2 Features: Diode Silicon Carbide Schottky 1200 V 20A Through Hole TO-220AC Speed: No Recovery Time > 500mA (Io) Package: TO-220-2 Package: Tube Mounting: Through Hole Family Name: STPSC20 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: STMicroelectronics
Win Source Part Number: 935619-STPSC20H12DY
Series: Automotive, AEC-Q101, ECOPACK®2
Features: Diode Silicon Carbide Schottky 1200 V 20A Through Hole TO-220AC
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Family Name: STPSC20
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - 497-17163-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17163-ND
Single Diodes 497-17163-ND
Diode Silicon Carbide Schottky 1200V 20A Through Hole TO-220AC

Diode Silicon Carbide Schottky 1200V 20A Through Hole TO-220AC

Buy Now Datasheet
Sic Schottky Diode, Aec-Q101, To220Ac; Product Range Stmicroelectronics - 13AC0786 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, Aec-Q101, To220Ac; Product Range Stmicroelectronics
13AC0786
Sic Schottky Diode, Aec-Q101, To220Ac; Product Range Stmicroelectronics 13AC0786
SIC SCHOTTKY DIODE, AEC-Q101, TO220AC; Product Range:-; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:1.2kV; Continuous Forward Current If:38A; Total Capacitive Charge Qc:129nC; Diode Case Style:TO-220AC; No. of RoHS Compliant: Yes

SIC SCHOTTKY DIODE, AEC-Q101, TO220AC; Product Range:-; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:1.2kV; Continuous Forward Current If:38A; Total Capacitive Charge Qc:129nC; Diode Case Style:TO-220AC; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPSC20H12DY
Schottky Diodes & Rectifiers STPSC20H12DY
Schottky Diodes & Rectifiers Automotive grade 1200V Power Schottky Silicon Carbide Diode

Schottky Diodes & Rectifiers Automotive grade 1200V Power Schottky Silicon Carbide Diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPSC20H12DY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPSC20H12DY
Discrete Semiconductor Products - Diodes - Rectifiers STPSC20H12DY
DIODE SIL CARB 1.2KV 20A TO220AC

DIODE SIL CARB 1.2KV 20A TO220AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-STPSC20H12DY 935619-STPSC20H12DY 497-17163-ND 13AC0786 STPSC20H12DY STPSC20H12DY
Product Name Automotive 1200 V 20 A Diode and Rectifier Diodes, Rectifiers - Single - STPSC20H12DY Single Diodes Sic Schottky Diode, Aec-Q101, To220Ac; Product Range Stmicroelectronics Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data