Manufacturer: STMicroelectronics
Win Source Part Number: 1103950-STTH2R06UFY
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.9V @ 2A
Reverse Recovery Time (trr): 85ns
Current - Reverse Leakage @ Vr: 2μA @ 600V
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMBflat
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Diode Standard 600V 2A Surface Mount SMBflat
Diode Standard 600V 2A Surface Mount SMBflat
Diode Standard 600V 2A Surface Mount SMBflat
Automotive 600 V, 2 A Turbo 2 Ultrafast Diode Product overview: STTH2R06UFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH2R06UFY can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 2A SMBFLAT
DIODE GEN PURP 600V 2A SMBFLAT
Rectifiers Automotive Turbo 2 ultrafast high voltage rectifiers
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 1103950-STTH2R06UFY | 497-15327-6-ND | 280-STTH2R06UFY | 41Y5999 | STTH2R06UFY | STTH2R06UFY | STTH2R06UFY |
| Product Name | Diodes, Rectifiers - Single - STTH2R06UFY | Single Diodes | Automotive 600 V 2 A Diode and Rectifier | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Diode Type | Standard | ||||||
| VF | 1.9 volts | 1.9 volts | 1.9 volts | ||||
| VR | 600 volts | 600 volts | |||||
| IR | 0.0020 mA | 0.0020 mA | |||||
| trr | 85 ns |