STMicroelectronics, Inc. Diodes, Rectifiers - Single - STPSC6C065DY STPSC6C065DY

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795787-STPSC6C065DY Series: Automotive, AEC-Q101, ECOPACK2 Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Diode Type: Schottky Current - Average Rectified (Io): 6A Current - Reverse Leakage @ Vr: 60μA @ 650V Capacitance @ Vr, F: 270pF @ 0V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C Family Name: STPSC6C065DY Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AC Voltage - Forward (Vf) (Maximum) @ If: 1.75V @ 6A Voltage - DC Reverse (Vr) (Maximum): 650V Alternative Parts (Cross-Reference): IDH08S60CAKSA1; IDH08SG60CXK; TRS8E65C; IDH08G65C5XKSA1; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795787-STPSC6C065DY Series: Automotive, AEC-Q101, ECOPACK2 Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Diode Type: Schottky Current - Average Rectified (Io): 6A Current - Reverse Leakage @ Vr: 60μA @ 650V Capacitance @ Vr, F: 270pF @ 0V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C Family Name: STPSC6C065DY Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AC Voltage - Forward (Vf) (Maximum) @ If: 1.75V @ 6A Voltage - DC Reverse (Vr) (Maximum): 650V Alternative Parts (Cross-Reference): IDH08S60CAKSA1; IDH08SG60CXK; TRS8E65C; IDH08G65C5XKSA1; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - STPSC6C065DY - 795787-STPSC6C065DY - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPSC6C065DY
795787-STPSC6C065DY
Diodes, Rectifiers - Single - STPSC6C065DY 795787-STPSC6C065DY
Manufacturer: STMicroelectronics Win Source Part Number: 795787-STPSC6C065DY Series: Automotive, AEC-Q101, ECOPACK2 Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Diode Type: Schottky Current - Average Rectified (Io): 6A Current - Reverse Leakage @ Vr: 60μA @ 650V Capacitance @ Vr, F: 270pF @ 0V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C Family Name: STPSC6C065DY Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AC Voltage - Forward (Vf) (Maximum) @ If: 1.75V @ 6A Voltage - DC Reverse (Vr) (Maximum): 650V Alternative Parts (Cross-Reference): IDH08S60CAKSA1; IDH08SG60CXK; TRS8E65C; IDH08G65C5XKSA1; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795787-STPSC6C065DY
Series: Automotive, AEC-Q101, ECOPACK2
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Schottky
Current - Average Rectified (Io): 6A
Current - Reverse Leakage @ Vr: 60μA @ 650V
Capacitance @ Vr, F: 270pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Family Name: STPSC6C065DY
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 1.75V @ 6A
Voltage - DC Reverse (Vr) (Maximum): 650V
Alternative Parts (Cross-Reference): IDH08S60CAKSA1; IDH08SG60CXK; TRS8E65C; IDH08G65C5XKSA1;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - STPSC6C065DY-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
STPSC6C065DY-ND
Single Diodes STPSC6C065DY-ND
Diode Silicon Carbide Schottky 650V 6A Through Hole TO-220AC

Diode Silicon Carbide Schottky 650V 6A Through Hole TO-220AC

Buy Now Datasheet
Automotive Schottky 650 V 6 A Diode and Rectifier - 280-STPSC6C065DY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 650 V 6 A Diode and Rectifier
280-STPSC6C065DY
Automotive Schottky 650 V 6 A Diode and Rectifier 280-STPSC6C065DY
Automotive 650 V, 6 A SiC Power Schottky Diode Product overview: STPSC6C065DY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 650 V, 6 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 650 V, 6 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC6C065DY can be used for catalog matching and distributor lookup.

Automotive 650 V, 6 A SiC Power Schottky Diode Product overview: STPSC6C065DY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 650 V, 6 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 650 V, 6 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC6C065DY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - STPSC6C065DY - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 6A, 650V V(RRM), Silicon Carbide, TO-220AC

Rectifier Diode, Schottky, 1 Phase, 1 Element, 6A, 650V V(RRM), Silicon Carbide, TO-220AC

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 20AC4573 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
20AC4573
Rectifier Stmicroelectronics 20AC4573
RECTIFIER

RECTIFIER

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPSC6C065DY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPSC6C065DY
Discrete Semiconductor Products - Diodes - Rectifiers STPSC6C065DY
DIODE SIL CARB 650V 6A TO220AC

DIODE SIL CARB 650V 6A TO220AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 795787-STPSC6C065DY STPSC6C065DY-ND 280-STPSC6C065DY STPSC6C065DY 20AC4573 STPSC6C065DY
Product Name Diodes, Rectifiers - Single - STPSC6C065DY Single Diodes Automotive Schottky 650 V 6 A Diode and Rectifier Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers
VF 1.75 volts 1.75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 2467602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package PDI-5
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B482H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - 1PS74SB23,165 - Nexperia B.V.
Specs
Package SOT457; SOT457 SOT457
RoHS Compliant RoHS
IFSM 25 amps
View Details
3 suppliers
Rectifier Diodes - 3PFT05 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 90 amps
IF 4000 mA
trr 30 ns
View Details