Diode Silicon Carbide Schottky 600V 8A Through Hole TO-220AC
Manufacturer: STMicroelectronics
Win Source Part Number: 086891-STPSC806D
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 8A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Capacitance @ Vr, F: 450pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): No Recovery Time > 500mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
600 V power Schottky silicon carbide diode Product overview: STPSC806D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC806D can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 600 V Power Schottky Silicon Diode
DIODE SIL CARB 600V 8A TO220AC
DIODE SIL CARB 600V 8A TO220AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 497-6822-5-ND | 086891-STPSC806D | 280-STPSC806D | STPSC806D | STPSC806D | STPSC806D | 57P1561 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - STPSC806D | Schottky 600 V Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifier Stmicroelectronics |
| Tj | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | ||||
| Life Cycle Stage | Active | Active | |||||
| Package | TO-220; TO-220AC | Rail/Tube | TO-220AC-2 | ||||
| VF | 1.7 volts | 1.7 volts | |||||
| trr | 0.0 ns | 0.0 ns |