STMicroelectronics, Inc. Single Diodes STTH15S12W

Description
Diode Standard 1200V 15A Through Hole DO-247
Request a Quote Datasheet
Description
Diode Standard 1200V 15A Through Hole DO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-15568-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-15568-5-ND
Single Diodes 497-15568-5-ND
Diode Standard 1200V 15A Through Hole DO-247

Diode Standard 1200V 15A Through Hole DO-247

Buy Now Datasheet
Diodes, Rectifiers - Single - STTH15S12W - 935641-STTH15S12W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH15S12W
935641-STTH15S12W
Diodes, Rectifiers - Single - STTH15S12W 935641-STTH15S12W
Manufacturer: STMicroelectronics Win Source Part Number: 935641-STTH15S12W Features: Diode Standard 1200 V 15A Through Hole DO-247 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: DO-247-2 (Straight Leads) Mounting: Through Hole Part Status: Obsolete Family Name: STTH15S Categories: Discrete Semiconductor Products Case / Package: DO-247 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: STMicroelectronics
Win Source Part Number: 935641-STTH15S12W
Features: Diode Standard 1200 V 15A Through Hole DO-247
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: DO-247-2 (Straight Leads)
Mounting: Through Hole
Part Status: Obsolete
Family Name: STTH15S
Categories: Discrete Semiconductor Products
Case / Package: DO-247
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
STTH15S12W
Rectifiers STTH15S12W
Rectifiers Turbo 2 ultrafast high voltage rectifier

Rectifiers Turbo 2 ultrafast high voltage rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH15S12W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH15S12W
Discrete Semiconductor Products - Diodes - Rectifiers STTH15S12W
DIODE GEN PURP 1.2KV 15A DO247

DIODE GEN PURP 1.2KV 15A DO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 497-15568-5-ND 935641-STTH15S12W STTH15S12W STTH15S12W
Product Name Single Diodes Diodes, Rectifiers - Single - STTH15S12W Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj 175 C (347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N6638US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 4.5 ns
View Details
B48-2 and B48-2T Series B481H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General purpose switching diode - BAS29,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
RoHS Compliant RoHS
VF 1000 to 1 volts
View Details
7 suppliers