STMicroelectronics, Inc. 1kV 1A Diode and Rectifier STTH110A

Description
1kV 1A Ultrafast Rectifier Diode, SMA, 75ns RR Product overview: STTH110A from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH110A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1kV 1A Ultrafast Rectifier Diode, SMA, 75ns RR Product overview: STTH110A from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH110A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1kV 1A Diode and Rectifier - 280-STTH110A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1kV 1A Diode and Rectifier
280-STTH110A
1kV 1A Diode and Rectifier 280-STTH110A
1kV 1A Ultrafast Rectifier Diode, SMA, 75ns RR Product overview: STTH110A from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH110A can be used for catalog matching and distributor lookup.

1kV 1A Ultrafast Rectifier Diode, SMA, 75ns RR Product overview: STTH110A from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH110A can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - 497-11391-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-11391-1-ND
Single Diodes 497-11391-1-ND
Diode Standard 1000V 1A Surface Mount SMA (DO-214AC)

Diode Standard 1000V 1A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Diodes - 497-11391-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-11391-6-ND
Single Diodes 497-11391-6-ND
Diode Standard 1000V 1A Surface Mount SMA (DO-214AC)

Diode Standard 1000V 1A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Diodes - 497-11391-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-11391-2-ND
Single Diodes 497-11391-2-ND
Diode Standard 1000V 1A Surface Mount SMA (DO-214AC)

Diode Standard 1000V 1A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Diodes, Rectifiers - Single - STTH110A - 031560-STTH110A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH110A
031560-STTH110A
Diodes, Rectifiers - Single - STTH110A 031560-STTH110A
Manufacturer: STMicroelectronics Win Source Part Number: 031560-STTH110A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 10μA @ 1000V Operating Temperature - Junction: 175°C (Max) Family Name: STTH110A Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA (DO-214AC) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): US1M/63; US1M-E3/63; US1M/5AT; US1M-E3/51T; Introduction Date: February 12, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031560-STTH110A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Operating Temperature - Junction: 175°C (Max)
Family Name: STTH110A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA (DO-214AC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): US1M/63; US1M-E3/63; US1M/5AT; US1M-E3/51T;
Introduction Date: February 12, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - STTH110A - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 1A, 1000V V(RRM), Silicon

Rectifier Diode, 1 Phase, 1 Element, 1A, 1000V V(RRM), Silicon

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
STTH110A
Rectifiers STTH110A
Rectifiers 1.0 Amp 1000 Volt

Rectifiers 1.0 Amp 1000 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH110A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH110A
Discrete Semiconductor Products - Diodes - Rectifiers STTH110A
DIODE GEN PURP 1KV 1A SMA

DIODE GEN PURP 1KV 1A SMA

Supplier's Site
Fast Recovery Diode, 1A, 1Kv, Sma, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics - 57P2287 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 1A, 1Kv, Sma, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics
57P2287
Fast Recovery Diode, 1A, 1Kv, Sma, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics 57P2287
FAST RECOVERY DIODE, 1A, 1kV, SMA, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:18A RoHS Compliant: Yes

FAST RECOVERY DIODE, 1A, 1kV, SMA, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:18A RoHS Compliant: Yes

Supplier's Site
Single Diodes - STTH110A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH110A
Single Diodes STTH110A
DIODE GEN PURP 1KV 1A SMA

DIODE GEN PURP 1KV 1A SMA

Supplier's Site Datasheet
DIODE GEN PURP 1KV 1A SMA - 761-STTH110A - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 1KV 1A SMA
761-STTH110A
DIODE GEN PURP 1KV 1A SMA 761-STTH110A
DIODE GEN PURP 1KV 1A SMA

DIODE GEN PURP 1KV 1A SMA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers Rectifiers Diodes General Purpose Diodes General Purpose Diodes
Product Number 280-STTH110A 497-11391-1-ND 031560-STTH110A STTH110A STTH110A STTH110A 57P2287 STTH110A 761-STTH110A
Product Name 1kV 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - STTH110A Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Fast Recovery Diode, 1A, 1Kv, Sma, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics Single Diodes DIODE GEN PURP 1KV 1A SMA
Package Tape and Reel SMA 2 SMA SMA; DO-214AC, SMA SMA; DO-214AC, SMA
RoHS Compliant RoHS RoHS RoHS RoHS
IO 1 amps
Tj -50 C (-58 F) 175 C (347 F) 175 C (347 F) -50 to 175 C (-58 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data