STMicroelectronics, Inc. Diodes, Rectifiers - Single - STPSC4H065B-TR STPSC4H065B-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 814368-STPSC4H065B-T R Packaging: Reel Mounting Style: SMD Speed: No Recovery Time > 500mA (Io) Diode Type: Silicon Carbide Schottky Current - Average Rectified (Io): 4A Reverse Recovery Time (trr): 0ns Operating Temperature - Junction: -40°C ~ 175°C Supplier Device Package: DPAK Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 650V Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.75V at 4A Current - Reverse Leakage at Vr: 40μA at 650V Capacitance at Vr, F: 200pF at 0V, 1MHz Part Number Series: STPSC4
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 814368-STPSC4H065B-T R Packaging: Reel Mounting Style: SMD Speed: No Recovery Time > 500mA (Io) Diode Type: Silicon Carbide Schottky Current - Average Rectified (Io): 4A Reverse Recovery Time (trr): 0ns Operating Temperature - Junction: -40°C ~ 175°C Supplier Device Package: DPAK Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 650V Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.75V at 4A Current - Reverse Leakage at Vr: 40μA at 650V Capacitance at Vr, F: 200pF at 0V, 1MHz Part Number Series: STPSC4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - STPSC4H065B-TR - 814368-STPSC4H065B-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPSC4H065B-TR
814368-STPSC4H065B-TR
Diodes, Rectifiers - Single - STPSC4H065B-TR 814368-STPSC4H065B-TR
Manufacturer: STMicroelectronics Win Source Part Number: 814368-STPSC4H065B-T R Packaging: Reel Mounting Style: SMD Speed: No Recovery Time > 500mA (Io) Diode Type: Silicon Carbide Schottky Current - Average Rectified (Io): 4A Reverse Recovery Time (trr): 0ns Operating Temperature - Junction: -40°C ~ 175°C Supplier Device Package: DPAK Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 650V Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.75V at 4A Current - Reverse Leakage at Vr: 40μA at 650V Capacitance at Vr, F: 200pF at 0V, 1MHz Part Number Series: STPSC4

Manufacturer: STMicroelectronics
Win Source Part Number: 814368-STPSC4H065B-TR
Packaging: Reel
Mounting Style: SMD
Speed: No Recovery Time > 500mA (Io)
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 4A
Reverse Recovery Time (trr): 0ns
Operating Temperature - Junction: -40°C ~ 175°C
Supplier Device Package: DPAK
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 650V
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.75V at 4A
Current - Reverse Leakage at Vr: 40μA at 650V
Capacitance at Vr, F: 200pF at 0V, 1MHz
Part Number Series: STPSC4

Buy Now
Singapore, Singapore
Schottky 650 V 4 A Diode and Rectifier
280-STPSC4H065B-TR
Schottky 650 V 4 A Diode and Rectifier 280-STPSC4H065B-TR
650 V, 4 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC4H065B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650 V, 4 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650 V, 4 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC4H065B-TR can be used for catalog matching and distributor lookup.

650 V, 4 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC4H065B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650 V, 4 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650 V, 4 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC4H065B-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 497-13454-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-13454-1-ND
Single Diodes 497-13454-1-ND
Diode Silicon Carbide Schottky 650V 4A Surface Mount DPAK

Diode Silicon Carbide Schottky 650V 4A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - 497-13454-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-13454-2-ND
Single Diodes 497-13454-2-ND
Diode Silicon Carbide Schottky 650V 4A Surface Mount DPAK

Diode Silicon Carbide Schottky 650V 4A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - 497-13454-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-13454-6-ND
Single Diodes 497-13454-6-ND
Diode Silicon Carbide Schottky 650V 4A Surface Mount DPAK

Diode Silicon Carbide Schottky 650V 4A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - STPSC4H065B-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPSC4H065B-TR
Single Diodes STPSC4H065B-TR
DIODE SIL CARBIDE 650V 4A DPAK

DIODE SIL CARBIDE 650V 4A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPSC4H065B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPSC4H065B-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPSC4H065B-TR
DIODE SIL CARBIDE 650V 4A DPAK

DIODE SIL CARBIDE 650V 4A DPAK

Supplier's Site
DIODE SCHOTTKY 650V 4A DPAK - 761-STPSC4H065B-TR - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 650V 4A DPAK
761-STPSC4H065B-TR
DIODE SCHOTTKY 650V 4A DPAK 761-STPSC4H065B-TR
DIODE SCHOTTKY 650V 4A DPAK

DIODE SCHOTTKY 650V 4A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPSC4H065B-TR
Schottky Diodes & Rectifiers STPSC4H065B-TR
Schottky Diodes & Rectifiers 650 V 4A Schottky silicon carbide DPAK

Schottky Diodes & Rectifiers 650 V 4A Schottky silicon carbide DPAK

Buy Now Datasheet
Rectifier, Sic Schottky, 650V, 4A, To-252-3; Product Range Stmicroelectronics - 48W6948 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Sic Schottky, 650V, 4A, To-252-3; Product Range Stmicroelectronics
48W6948
Rectifier, Sic Schottky, 650V, 4A, To-252-3; Product Range Stmicroelectronics 48W6948
RECTIFIER, SIC SCHOTTKY, 650V, 4A, TO-252-3; Product Range:650V Series; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:650V; Average Forward Current:4A; Total Capacitive Charge:12.5nC; Diode Case Style:TO-252 (DPAK) RoHS Compliant: Yes

RECTIFIER, SIC SCHOTTKY, 650V, 4A, TO-252-3; Product Range:650V Series; Diode Configuration:Single; Repetitive Peak Reverse Voltage:650V; Average Forward Current:4A; Total Capacitive Charge:12.5nC; Diode Case Style:TO-252 (DPAK) RoHS Compliant: Yes

Supplier's Site
Rectifier, Sic Schottky, 650V, 4A, To-252-3; Product Range Stmicroelectronics - 88W4593 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Sic Schottky, 650V, 4A, To-252-3; Product Range Stmicroelectronics
88W4593
Rectifier, Sic Schottky, 650V, 4A, To-252-3; Product Range Stmicroelectronics 88W4593
RECTIFIER, SIC SCHOTTKY, 650V, 4A, TO-252-3; Product Range:650V Series; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:650V; Average Forward Current:4A; Total Capacitive Charge:12.5nC; Diode Case Style:TO-252 (DPAK) RoHS Compliant: Yes

RECTIFIER, SIC SCHOTTKY, 650V, 4A, TO-252-3; Product Range:650V Series; Diode Configuration:Single; Repetitive Peak Reverse Voltage:650V; Average Forward Current:4A; Total Capacitive Charge:12.5nC; Diode Case Style:TO-252 (DPAK) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Schottky Diodes Rectifiers Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 814368-STPSC4H065B-TR 280-STPSC4H065B-TR 497-13454-1-ND STPSC4H065B-TR STPSC4H065B-TR 761-STPSC4H065B-TR STPSC4H065B-TR 48W6948
Product Name Diodes, Rectifiers - Single - STPSC4H065B-TR Schottky 650 V 4 A Diode and Rectifier Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers DIODE SCHOTTKY 650V 4A DPAK Schottky Diodes & Rectifiers Rectifier, Sic Schottky, 650V, 4A, To-252-3; Product Range Stmicroelectronics
VF 1.75 volts 1.75 volts 1.75 volts 1.75 volts
trr 0.0 ns 0.0 ns 0.0 ns
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Package Tape and Reel D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63 D2PAK; D2PAK-2 DPAK; TO-252 (DPAK)
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data