STMicroelectronics, Inc. Single Diodes STPSC8H065DI

Description
Diode Silicon Carbide Schottky 650V 8A Through Hole TO-220AC ins
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 650V 8A Through Hole TO-220AC ins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-14577-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-14577-5-ND
Single Diodes 497-14577-5-ND
Diode Silicon Carbide Schottky 650V 8A Through Hole TO-220AC ins

Diode Silicon Carbide Schottky 650V 8A Through Hole TO-220AC ins

Buy Now Datasheet
Schottky 650 V 8 A Diode and Rectifier - 280-STPSC8H065DI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 650 V 8 A Diode and Rectifier
280-STPSC8H065DI
Schottky 650 V 8 A Diode and Rectifier 280-STPSC8H065DI
650 V, 8 A High surge Silicon Carbide Power Schottky Diode Product overview: STPSC8H065DI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650 V, 8 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650 V, 8 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC8H065DI can be used for catalog matching and distributor lookup.

650 V, 8 A High surge Silicon Carbide Power Schottky Diode Product overview: STPSC8H065DI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650 V, 8 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650 V, 8 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC8H065DI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STPSC8H065DI - 898428-STPSC8H065DI - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPSC8H065DI
898428-STPSC8H065DI
Diodes, Rectifiers - Single - STPSC8H065DI 898428-STPSC8H065DI
Manufacturer: STMicroelectronics Win Source Part Number: 898428-STPSC8H065DI Features: Diode Silicon Carbide Schottky 650 V 8A Through Hole TO-220AC ins Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-2 Insulated, TO-220AC Package: Tube Mounting: Through Hole Family Name: STPSC8 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ins ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -497-14577-5, 497-14577-5, STPSC8H065DI-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 898428-STPSC8H065DI
Features: Diode Silicon Carbide Schottky 650 V 8A Through Hole TO-220AC ins
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2 Insulated, TO-220AC
Package: Tube
Mounting: Through Hole
Family Name: STPSC8
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC ins
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -497-14577-5, 497-14577-5, STPSC8H065DI-ND

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPSC8H065DI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPSC8H065DI
Discrete Semiconductor Products - Diodes - Rectifiers STPSC8H065DI
DIODE SIC 650V 8A TO220AC INS

DIODE SIC 650V 8A TO220AC INS

Supplier's Site
Rectifier Stmicroelectronics - 40X8799 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
40X8799
Rectifier Stmicroelectronics 40X8799
RECTIFIER

RECTIFIER

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPSC8H065DI
Schottky Diodes & Rectifiers STPSC8H065DI
Schottky Diodes & Rectifiers 650V Pwr Schottky Silicn Carbide Diode

Schottky Diodes & Rectifiers 650V Pwr Schottky Silicn Carbide Diode

Buy Now Datasheet
DIODE SCHOTTKY 650V 8A TO220AC - 761-STPSC8H065DI - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 650V 8A TO220AC
761-STPSC8H065DI
DIODE SCHOTTKY 650V 8A TO220AC 761-STPSC8H065DI
DIODE SCHOTTKY 650V 8A TO220AC

DIODE SCHOTTKY 650V 8A TO220AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 497-14577-5-ND 280-STPSC8H065DI 898428-STPSC8H065DI STPSC8H065DI 40X8799 STPSC8H065DI 761-STPSC8H065DI
Product Name Single Diodes Schottky 650 V 8 A Diode and Rectifier Diodes, Rectifiers - Single - STPSC8H065DI Discrete Semiconductor Products - Diodes - Rectifiers Rectifier Stmicroelectronics Schottky Diodes & Rectifiers DIODE SCHOTTKY 650V 8A TO220AC
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Package Rail/Tube TO-220; TO-220AC ins TO-220 TO-220AC-2 TO-220; TO-220-2 Insulated, TO-220AC
RoHS Compliant RoHS RoHS
IO 8 amps
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data