STMicroelectronics, Inc. Diodes, Rectifiers - Arrays - STTH200W03TV1 STTH200W03TV1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1262167-STTH200W03TV 1 Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: ISOTOP Mounting: Chassis Mount Diode Type: Standard Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100μA @ 300V Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 100A Part Status: Obsolete(EOL) Family Name: STTH200W03TV1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: ISOTOP Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 100A Voltage - DC Reverse (Vr) (Maximum): 300V Introduction Date: October 05, 2012 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1262167-STTH200W03TV 1 Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: ISOTOP Mounting: Chassis Mount Diode Type: Standard Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100μA @ 300V Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 100A Part Status: Obsolete(EOL) Family Name: STTH200W03TV1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: ISOTOP Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 100A Voltage - DC Reverse (Vr) (Maximum): 300V Introduction Date: October 05, 2012 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - STTH200W03TV1 - 1262167-STTH200W03TV1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STTH200W03TV1
1262167-STTH200W03TV1
Diodes, Rectifiers - Arrays - STTH200W03TV1 1262167-STTH200W03TV1
Manufacturer: STMicroelectronics Win Source Part Number: 1262167-STTH200W03TV 1 Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: ISOTOP Mounting: Chassis Mount Diode Type: Standard Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100μA @ 300V Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 100A Part Status: Obsolete(EOL) Family Name: STTH200W03TV1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: ISOTOP Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 100A Voltage - DC Reverse (Vr) (Maximum): 300V Introduction Date: October 05, 2012 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1262167-STTH200W03TV1
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: ISOTOP
Mounting: Chassis Mount
Diode Type: Standard
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100μA @ 300V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 100A
Part Status: Obsolete(EOL)
Family Name: STTH200W03TV1
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: ISOTOP
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 100A
Voltage - DC Reverse (Vr) (Maximum): 300V
Introduction Date: October 05, 2012
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
300V Diode and Rectifier
286-STTH200W03TV1
300V Diode and Rectifier 286-STTH200W03TV1
Diodes - General Purpose, Power, Switching Turbo 2 ultrafast 300V 0.95VF 40ns Product overview: STTH200W03TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH200W03TV1 can be used for catalog matching and distributor lookup.

Diodes - General Purpose, Power, Switching Turbo 2 ultrafast 300V 0.95VF 40ns Product overview: STTH200W03TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH200W03TV1 can be used for catalog matching and distributor lookup.

Supplier's Site
Diode Arrays - 497-13400-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-13400-ND
Diode Arrays 497-13400-ND
Diode Array 2 Independent Standard 300V 100A Chassis Mount SOT-227-4, miniBLOC

Diode Array 2 Independent Standard 300V 100A Chassis Mount SOT-227-4, miniBLOC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH200W03TV1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH200W03TV1
Discrete Semiconductor Products - Diodes - Rectifiers STTH200W03TV1
DIODE MODULE GP 300V 100A ISOTOP

DIODE MODULE GP 300V 100A ISOTOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 1262167-STTH200W03TV1 286-STTH200W03TV1 497-13400-ND STTH200W03TV1
Product Name Diodes, Rectifiers - Arrays - STTH200W03TV1 300V Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.5 volts 1.5 volts
VR 300 volts
IR 0.1000 mA
Unlock Full Specs
to access all available technical data