Manufacturer: STMicroelectronics
Win Source Part Number: 1262176-STTH3002G-TR
Packaging: Cut Tape (CT)
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 30A
Reverse Recovery Time (trr): 50ns
Operating Temperature - Junction: 175°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: STTH3002
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.05V at 30A
Current - Reverse Leakage at Vr: 20μA at 200V
Rectifier Diode, 1 Phase, 1 Element, 30A, 200V V(RRM), Silicon
Diode Standard 200V 30A Surface Mount D2PAK
Diode Standard 200V 30A Surface Mount D2PAK
30A 200V Ultrafast Rectifier Diode, D2PAK, SM Product overview: STTH3002G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH3002G-TR can be used for catalog matching and distributor lookup.
Rectifiers Ultrafast recovery Diode
DIODE GEN PURP 200V 30A D2PAK
DIODE GEN PURP 200V 30A D2PAK
1.05V@30A 50ns 30A 200V D2PAK Fast recovery/high efficiency diode ROHS
RECTIFIER, 200V, 30A, TO-263; Repetitive Peak Reverse Voltage:200V; Average Forward Current:30A; Diode Configuration:Single
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1262176-STTH3002G-TR | STTH3002G-TR | 497-5319-1-ND | 280-STTH3002G-TR | STTH3002G-TR | STTH3002G-TR | STTH3002G-TR | STTH3002G-TR | 06X0907 | 57P2435 |
| Product Name | Electronic Wholesale - STTH3002G-TR | Single Diodes | 30A 200V Diode and Rectifier | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Fast recovery/high efficiency diode | Rectifier, 200V, 30A, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics | Rectifier Stmicroelectronics | |
| VF | 1.05 volts | 1.05 volts | 1.05 volts | 1.05 volts | 1.05 volts | |||||
| VR | 200 volts | 200 volts | 200 volts | |||||||
| IR | 0.0200 mA | 0.0200 mA | ||||||||
| trr | 50 ns | 50 ns | 140 ns | |||||||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) |