Fast recovery diode STTH2R02A 2A 200V
Fast recovery diode STTH2R02A 2A 200V
200V 2A Ultrafast Rectifier Diode, SMA, SM Product overview: STTH2R02A from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH2R02A can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 037055-STTH2R02A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1V @ 2A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 3μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Family Name: STTH2R02
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BYG22DHM3/TR3; BYG22DHE3/TR3; BYG22DHM3/TR;
Introduction Date: November 07, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Diode Standard 200V 2A Surface Mount SMA
Diode Standard 200V 2A Surface Mount SMA
Diode Standard 200V 2A Surface Mount SMA
DIODE GEN PURP 200V 2A SMA
DIODE GEN PURP 200V 2A SMA
Rectifiers Recovery Diode Ultra Fast
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 248782 | 280-STTH2R02A | 037055-STTH2R02A | 497-5255-6-ND | STTH2R02A | STTH2R02A | STTH2R02A |
| Product Name | Schottky Diodes & Rectifiers | 200V 2A Diode and Rectifier | Diodes, Rectifiers - Single - STTH2R02A | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | ||||||
| Package | Do-214ac (sma) | Tape and Reel | SMA; DO-214AC, SMA | SMA | |||
| RoHS Compliant | RoHS | RoHS | |||||
| trr | 30 ns | 30 ns | |||||
| IO | 2 amps |