Manufacturer: STMicroelectronics
Win Source Part Number: 1103917-STTH10R04FP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 10A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220FPAC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Rectifiers High Effecientcy Rectifier Product overview: STTH10R04FP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH10R04FP can be used for catalog matching and distributor lookup.
Diode Standard 400V 10A Through Hole TO-220FPAC
DIODE GP 400V 10A TO220FPAC
DIODE GP 400V 10A TO220FPAC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 1103917-STTH10R04FP | 280-STTH10R04FP | STTH10R04FP-ND | STTH10R04FP | STTH10R04FP |
| Product Name | Diodes, Rectifiers - Single - STTH10R04FP | Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.7 volts | 1.7 volts | |||
| VR | 400 volts | 400 volts | |||
| IR | 0.0100 mA | 0.0100 mA | |||
| trr | 40 ns | 40 ns |